Littelfuse, Inc. Solenoid Relays 24059-08-BP

Description
The 12 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-08-BP) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid relay features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay has an intermittent rating of 750 A make, 100 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved.Blister packaging enables simple retail display. 65 A continuous current rating 750 A make, 100 A break at 10 seconds on, 30 minutes off 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved Blister packaging enables easy retail display
Datasheet
Description
The 12 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-08-BP) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid relay features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay has an intermittent rating of 750 A make, 100 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved.Blister packaging enables simple retail display. 65 A continuous current rating 750 A make, 100 A break at 10 seconds on, 30 minutes off 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved Blister packaging enables easy retail display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24059-08-BP - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24059-08-BP
Solenoid Relays 24059-08-BP
The 12 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-08-BP) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid relay features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay has an intermittent rating of 750 A make, 100 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved.Blister packaging enables simple retail display. 65 A continuous current rating 750 A make, 100 A break at 10 seconds on, 30 minutes off 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved Blister packaging enables easy retail display

The 12 V 65 A Continuous-Duty SPST Series Insulated Solenoid Relay (24059-08-BP) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This insulated solenoid relay features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads.In addition, this model of the Continuous-Duty SPST series solenoid relay has an intermittent rating of 750 A make, 100 A break at 10 seconds on, 30 minutes off, and it is UL and CE approved.Blister packaging enables simple retail display. 65 A continuous current rating 750 A make, 100 A break at 10 seconds on, 30 minutes off 12 V coil and a coil impedance of 17.5 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled UL & CE approved Blister packaging enables easy retail display

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 24059-08-BP
Product Name Solenoid Relays
Maximum Switching Current 65.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
RELAY REED SPDT .25A 5VDC DIP - V23100V4305C011 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
3 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
14 V Max 200 A Solenoid Relays - 24612-13 - Littelfuse, Inc.
Specs
Maximum Switching Current 200.00 amps
View Details
2 suppliers