Littelfuse, Inc. 14 V Max 200 A Solenoid Relays 24612-13

Description
Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models available in this Cole Hersee solenoid series feature single-pole, single-throw (SPST) circuitry with normally open (NO) contacts and a nylon body that is lightweight, durable, and resistant to corrosion.This intermittent-duty solenoid relay model (24612-13) features an F-style bracket with slots of 9/32" x 13/32" (7.1 x 10.3 mm) on 2-1/4" (57.15 mm) center. Intermittent-duty solenoid with a 200 A continuous current rating 300 A intermittent current rating at 5 seconds ON, 5 minutes OFF, and a maximum ON time of 20 seconds 12 V insulated coil with a coil impedance of 3.8 ohms F-style bracket with slots of 9/32" x 13/32" (7.1 x 10.3 mm) on 2-1/4" (57.15 mm) center
Request a Quote Datasheet
Description
Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models available in this Cole Hersee solenoid series feature single-pole, single-throw (SPST) circuitry with normally open (NO) contacts and a nylon body that is lightweight, durable, and resistant to corrosion.This intermittent-duty solenoid relay model (24612-13) features an F-style bracket with slots of 9/32" x 13/32" (7.1 x 10.3 mm) on 2-1/4" (57.15 mm) center. Intermittent-duty solenoid with a 200 A continuous current rating 300 A intermittent current rating at 5 seconds ON, 5 minutes OFF, and a maximum ON time of 20 seconds 12 V insulated coil with a coil impedance of 3.8 ohms F-style bracket with slots of 9/32" x 13/32" (7.1 x 10.3 mm) on 2-1/4" (57.15 mm) center
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14 V Max 200 A Solenoid Relays - 24612-13 - Littelfuse, Inc.
Rosemont, IL, United States
14 V Max 200 A Solenoid Relays
24612-13
14 V Max 200 A Solenoid Relays 24612-13
Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models available in this Cole Hersee solenoid series feature single-pole, single-throw (SPST) circuitry with normally open (NO) contacts and a nylon body that is lightweight, durable, and resistant to corrosion.This intermittent-duty solenoid relay model (24612-13) features an F-style bracket with slots of 9/32" x 13/32" (7.1 x 10.3 mm) on 2-1/4" (57.15 mm) center. Intermittent-duty solenoid with a 200 A continuous current rating 300 A intermittent current rating at 5 seconds ON, 5 minutes OFF, and a maximum ON time of 20 seconds 12 V insulated coil with a coil impedance of 3.8 ohms F-style bracket with slots of 9/32" x 13/32" (7.1 x 10.3 mm) on 2-1/4" (57.15 mm) center

Our Plastic-Body Intermittent-Duty SPST Series Solenoid Relays are ideal for starting small engines in lawn tractors, golf carts, sweepers, and more.Commonly referred to as remote-acting switches, the starter solenoid models available in this Cole Hersee solenoid series feature single-pole, single-throw (SPST) circuitry with normally open (NO) contacts and a nylon body that is lightweight, durable, and resistant to corrosion.This intermittent-duty solenoid relay model (24612-13) features an F-style bracket with slots of 9/32" x 13/32" (7.1 x 10.3 mm) on 2-1/4" (57.15 mm) center. Intermittent-duty solenoid with a 200 A continuous current rating 300 A intermittent current rating at 5 seconds ON, 5 minutes OFF, and a maximum ON time of 20 seconds 12 V insulated coil with a coil impedance of 3.8 ohms F-style bracket with slots of 9/32" x 13/32" (7.1 x 10.3 mm) on 2-1/4" (57.15 mm) center

Datasheet
Power Relays, Over 2 Amps - F8583-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8583-ND
Power Relays, Over 2 Amps F8583-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24612-13 F8583-ND
Product Name 14 V Max 200 A Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 200.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
industrial relay - 700-CFB040KF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Force Guided Relays - 2861760 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 75 watts
View Details