The Intermittent-Duty SPST Series consists of normally open, single-pole solenoid relays designed for heavy-duty truck, bus, marine, and construction applications, with maximum voltage ratings of 12V DC or 36V DC. Available configurations include three-stud and four-stud mounting with STUD 5/16"-24 power terminals and STUD #10-32 coil terminals, offering make/break current ratings of 120A/65A for 10 seconds on/30 minutes off, 500A/100A, or 750A/100A for 10 seconds on/20 minutes off. Coil voltages are 6V DC, 12V DC, or 24V DC, with coil impedances ranging from 1.6 Ω to 29 Ω, and coil grounding options include insulated or grounded. Housing types are plated steel, coated steel, or molded phenolic. Mounting styles include flanged flat or curved bracket designs.
Relays are commonly referred to as a remote-acting switches and Littelfuse manufacturers a broad range of styles to meet your application. To ensure you are utilizing the proper remote-acting switches, review the attributes in the specifications tab below against your application requirements.Availab
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 24039-BX |
| Product Name | Relays, Contactors & Transformers - Solenoids & Relays - Standard High-Current Relays - Series: Intermittent Duty SPST - 24039-BX |
| Maximum Switching Current | 750.00 amps |