Littelfuse, Inc. 12 V and 36 V Max Normally Open Solenoid Relays 24023

Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24023) features a 12 V dc insulated coil with a coil impedance of 3.8 ohms.The four-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 12 V dc insulated coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Four-stud solenoid with a natural molded phenolic case and plated steel parts Flat bracket style Included hardware is assembled
Request a Quote Datasheet
Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24023) features a 12 V dc insulated coil with a coil impedance of 3.8 ohms.The four-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 12 V dc insulated coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Four-stud solenoid with a natural molded phenolic case and plated steel parts Flat bracket style Included hardware is assembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V and 36 V Max Normally Open Solenoid Relays - 24023 - Littelfuse, Inc.
Rosemont, IL, United States
12 V and 36 V Max Normally Open Solenoid Relays
24023
12 V and 36 V Max Normally Open Solenoid Relays 24023
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24023) features a 12 V dc insulated coil with a coil impedance of 3.8 ohms.The four-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 12 V dc insulated coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Four-stud solenoid with a natural molded phenolic case and plated steel parts Flat bracket style Included hardware is assembled

Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24023) features a 12 V dc insulated coil with a coil impedance of 3.8 ohms.The four-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 12 V dc insulated coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Four-stud solenoid with a natural molded phenolic case and plated steel parts Flat bracket style Included hardware is assembled

Datasheet
Power Relays, Over 2 Amps - F8544-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8544-ND
Power Relays, Over 2 Amps F8544-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24023 F8544-ND
Product Name 12 V and 36 V Max Normally Open Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 750.00 amps
Relay Type General
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415060-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
AC Voltage 250 volts
View Details
5 suppliers
Electromechanical Interface Relays - 2824466 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Industrial Relay - 700-CF040KL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details