Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24022-BX) features a 12 V dc grounded coil with a coil impedance of 3.8 ohms and is rated for 500 A make, 100 A break.The individually boxed, three-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 500 A make, 100 A break 12 V dc grounded coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Three-stud solenoid with a natural molded phenolic case and plated steel parts Vibration rating of 2 G's x 2.5 hours each axis Flat bracket style Included hardware is assembled Individually boxed
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 24022-BX |
| Product Name | 12 V and 36 V Max Normally Open Solenoid Relays |
| Maximum Switching Current | 750.00 amps |