Littelfuse, Inc. 12 V and 36 V Max Normally Open Solenoid Relays 24021-BX

Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24021-BX) features a 12 V dc grounded coil with a coil impedance of 3.8 ohms and is rated for 500 A make, 100 A break.The individually boxed, four-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 500 A make, 100 A break rating 12 V dc grounded coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Four-stud solenoid with a natural molded phenolic case and plated steel parts Contains ignition coil resistor shorting circuit Vibration rating of 2 G's x 2.5 hours each axis Flat bracket style Included hardware is assembled Individually boxed
Datasheet
Description
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24021-BX) features a 12 V dc grounded coil with a coil impedance of 3.8 ohms and is rated for 500 A make, 100 A break.The individually boxed, four-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 500 A make, 100 A break rating 12 V dc grounded coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Four-stud solenoid with a natural molded phenolic case and plated steel parts Contains ignition coil resistor shorting circuit Vibration rating of 2 G's x 2.5 hours each axis Flat bracket style Included hardware is assembled Individually boxed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 V and 36 V Max Normally Open Solenoid Relays - 24021-BX - Littelfuse, Inc.
Rosemont, IL, United States
12 V and 36 V Max Normally Open Solenoid Relays
24021-BX
12 V and 36 V Max Normally Open Solenoid Relays 24021-BX
Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24021-BX) features a 12 V dc grounded coil with a coil impedance of 3.8 ohms and is rated for 500 A make, 100 A break.The individually boxed, four-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 500 A make, 100 A break rating 12 V dc grounded coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Four-stud solenoid with a natural molded phenolic case and plated steel parts Contains ignition coil resistor shorting circuit Vibration rating of 2 G's x 2.5 hours each axis Flat bracket style Included hardware is assembled Individually boxed

Our Intermittent-Duty SPST Series Solenoid Relays are available in a wide variety of configurations to meet various remote-switching and starting applications in heavy-duty trucks, buses, marine vehicles, and more. This solenoid relay model (24021-BX) features a 12 V dc grounded coil with a coil impedance of 3.8 ohms and is rated for 500 A make, 100 A break.The individually boxed, four-stud, normally open solenoid has a natural molded phenolic case and plated steel parts. 500 A make, 100 A break rating 12 V dc grounded coil with a coil impedance of 3.8 ohms Because the coil is grounded through the bracket of the solenoid, the solenoid must be mounted on a clean metal surface free of contamination Four-stud solenoid with a natural molded phenolic case and plated steel parts Contains ignition coil resistor shorting circuit Vibration rating of 2 G's x 2.5 hours each axis Flat bracket style Included hardware is assembled Individually boxed

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 24021-BX
Product Name 12 V and 36 V Max Normally Open Solenoid Relays
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EVR - EVR-2B09-1 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers