Littelfuse, Inc. 32V Time Delay Relay with 24V Coil 05930300

Description
The 05930100 Series 32V Time Delay Relay with 24V Coil is a device with low current absorption that triggers a relay contact after a programmed time via an electronic circuit.This model (05930300) is de-energizing with a 10-second time delay. It has single-pole, double-throw (SPDT) circuitry and a continuous current rating of 5A. 10 s time delay Deenergizing: The output deactivates after a set period of time Single-pole, double-throw (SPDT) circuitry Continuous current rating of 5 A Interchangeable with IVECO 500324898
Datasheet
Description
The 05930100 Series 32V Time Delay Relay with 24V Coil is a device with low current absorption that triggers a relay contact after a programmed time via an electronic circuit.This model (05930300) is de-energizing with a 10-second time delay. It has single-pole, double-throw (SPDT) circuitry and a continuous current rating of 5A. 10 s time delay Deenergizing: The output deactivates after a set period of time Single-pole, double-throw (SPDT) circuitry Continuous current rating of 5 A Interchangeable with IVECO 500324898
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32V Time Delay Relay with 24V Coil - 05930300 - Littelfuse, Inc.
Rosemont, IL, United States
32V Time Delay Relay with 24V Coil
05930300
32V Time Delay Relay with 24V Coil 05930300
The 05930100 Series 32V Time Delay Relay with 24V Coil is a device with low current absorption that triggers a relay contact after a programmed time via an electronic circuit.This model (05930300) is de-energizing with a 10-second time delay. It has single-pole, double-throw (SPDT) circuitry and a continuous current rating of 5A. 10 s time delay Deenergizing: The output deactivates after a set period of time Single-pole, double-throw (SPDT) circuitry Continuous current rating of 5 A Interchangeable with IVECO 500324898

The 05930100 Series 32V Time Delay Relay with 24V Coil is a device with low current absorption that triggers a relay contact after a programmed time via an electronic circuit.This model (05930300) is de-energizing with a 10-second time delay. It has single-pole, double-throw (SPDT) circuitry and a continuous current rating of 5A. 10 s time delay Deenergizing: The output deactivates after a set period of time Single-pole, double-throw (SPDT) circuitry Continuous current rating of 5 A Interchangeable with IVECO 500324898

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Reed Relays
Product Number 05930300
Product Name 32V Time Delay Relay with 24V Coil
Mounting Faston
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relays - PB886-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - HE646-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers