Littelfuse, Inc. Solenoid Relays 24097

Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24097) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a 6 V coil and a coil impedance of 4.2 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 6 V coil and a coil impedance of 4.2 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled
Request a Quote Datasheet
Description
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24097) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a 6 V coil and a coil impedance of 4.2 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 6 V coil and a coil impedance of 4.2 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Relays - 24097 - Littelfuse, Inc.
Rosemont, IL, United States
Solenoid Relays
24097
Solenoid Relays 24097
The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24097) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a 6 V coil and a coil impedance of 4.2 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 6 V coil and a coil impedance of 4.2 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled

The 36 V 85 A Continuous-Duty SPST Series Insulated Solenoid Relay (24097) is designed with a plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts. This model features a 6 V coil and a coil impedance of 4.2 ohms.This insulated solenoid features studs that are electrically isolated from the housing. The heavy-duty, durable contacts and the high contact force developed by the solenoid allow this relay to handle high current loads. 85 A continuous current rating 6 V coil and a coil impedance of 4.2 ohms Insulated coil design electrically isolates the studs from the housing SPST circuitry and normally open contacts Two large 5/16"-24 copper power studs and two small #10-32 steel coil studs (control circuit) are heavy and durable Flat bracket Included hex nuts and lock washers are assembled

Datasheet
Power Relays, Over 2 Amps - F8559-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8559-ND
Power Relays, Over 2 Amps F8559-ND
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24097 F8559-ND
Product Name Solenoid Relays Power Relays, Over 2 Amps
Maximum Switching Current 85.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
RELAY REED DPST 750MA 12V Reed Non Latching 10.9mA 12VDC DPST (2 Form A) 750mA 24VDC - Nom - - - - V23100V6002A201 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details
3 suppliers