Lisega SE Riser Clamp Type 45 45 13 ..

Description
With the Riser Clamp Type 45, the lower range suited to this design is covered. Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.
Datasheet
Description
With the Riser Clamp Type 45, the lower range suited to this design is covered. Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Riser Clamp Type 45 - 45 13 .. - Lisega SE
Neven, Germany
Riser Clamp Type 45
45 13 ..
Riser Clamp Type 45 45 13 ..
With the Riser Clamp Type 45, the lower range suited to this design is covered. Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.

With the Riser Clamp Type 45, the lower range suited to this design is covered.

Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 45 13 ..
Product Name Riser Clamp Type 45
Support Type Riser Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Spring Hanger Type 25 - 25 D3 19 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 120 lbs (? to 54.42 kg)
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Conduit Hanger - 1 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 50 lbs (22.68 kg)
View Details