Lisega SE Riser Clamp Type 45 45 01 ..

Description
With the Riser Clamp Type 45, the lower range suited to this design is covered. Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.
Datasheet
Description
With the Riser Clamp Type 45, the lower range suited to this design is covered. Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Riser Clamp Type 45 - 45 01 .. - Lisega SE
Neven, Germany
Riser Clamp Type 45
45 01 ..
Riser Clamp Type 45 45 01 ..
With the Riser Clamp Type 45, the lower range suited to this design is covered. Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.

With the Riser Clamp Type 45, the lower range suited to this design is covered.

Connection to the vertical piping is made via the shear lugs welded to the pipe. The design and application of the lugs is the responsibility of the piping manufacturer.

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 45 01 ..
Product Name Riser Clamp Type 45
Support Type Riser Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Nonmetallic Cable Racks - BNT Series Nonmetallic Cable Supports - Underground Devices
Specs
Support Type Pipe Support; Support Arm
View Details
Channel Conduit/Cable Clamp - P1123E EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details
Dynamic Pipe Clamp Type 36 - 36 27 .. - Lisega SE
Specs
Support Type Pipe Clamp
Material of Construction Carbon or Alloy Steel
Features High Temperature
View Details