Lisega SE Sway Brace Type 27 27 22 19

Description
To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring characteristics. Load variations resulting from this are limited through corresponding specifications based on stress calculations for the piping (this depends on the sensitivity of the system).
Datasheet
Description
To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring characteristics. Load variations resulting from this are limited through corresponding specifications based on stress calculations for the piping (this depends on the sensitivity of the system).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sway Brace Type 27 - 27 22 19 - Lisega SE
Neven, Germany
Sway Brace Type 27
27 22 19
Sway Brace Type 27 27 22 19
To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring characteristics. Load variations resulting from this are limited through corresponding specifications based on stress calculations for the piping (this depends on the sensitivity of the system).

To compensate for slight vertical displacements in the piping, spring components are used as supports. The functioning of these components is based on preset helical coil springs which exert a variable supporting load over the whole range of movement corresponding to the given spring characteristics. Load variations resulting from this are limited through corresponding specifications based on stress calculations for the piping (this depends on the sensitivity of the system).

Datasheet

Technical Specifications

  Lisega SE
Product Category Pipe Hangers and Conduit Hangers
Product Number 27 22 19
Product Name Sway Brace Type 27
Hanger Type Split Ring Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Horizontal Clamp Type 42 - 42 07 .. - Lisega SE
Specs
Hanger Type Clevis Hanger (optional feature); Split Ring Hanger (optional feature)
Support Type Pipe Clamp
Material of Construction Carbon Steel
View Details
Conduit Hanger - 2130-BN - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Tru-Balance 1200EC Insulated Saddles - 1200EC-1-2.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 1.00 inch (25.40 mm)
View Details