Linx Technologies ES Series - 869MHz RF Transmitter Module TXM-869-ES

Description
ES Series RF Transmitter and Receiver Modules Transmitters and Receivers for Analog or Digital Data Send or receive digital and analog data including audio with ES Series RF transmitter and receiver modules. Use the transmitter with a matching receiver to set up one-way wireless communication at 869MHz or 916MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Be creative: send or receive analog and digital data with few legal restrictions Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet
Description
ES Series RF Transmitter and Receiver Modules Transmitters and Receivers for Analog or Digital Data Send or receive digital and analog data including audio with ES Series RF transmitter and receiver modules. Use the transmitter with a matching receiver to set up one-way wireless communication at 869MHz or 916MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Be creative: send or receive analog and digital data with few legal restrictions Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ES Series - 869MHz RF Transmitter Module - TXM-869-ES - Linx Technologies
Merlin, OR, USA
ES Series - 869MHz RF Transmitter Module
TXM-869-ES
ES Series - 869MHz RF Transmitter Module TXM-869-ES
ES Series RF Transmitter and Receiver Modules Transmitters and Receivers for Analog or Digital Data Send or receive digital and analog data including audio with ES Series RF transmitter and receiver modules. Use the transmitter with a matching receiver to set up one-way wireless communication at 869MHz or 916MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price. Benefits Be creative: send or receive analog and digital data with few legal restrictions Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming Save power: low current consumption compared to competing modules extends battery life Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested

ES Series RF Transmitter and Receiver Modules

Transmitters and Receivers for Analog or Digital Data

Send or receive digital and analog data including audio with ES Series RF transmitter and receiver modules. Use the transmitter with a matching receiver to set up one-way wireless communication at 869MHz or 916MHz. Compared to 2.4GHz modules, narrowband modules from Linx provide longer range and lower current consumption at a more cost-effective price.

Benefits

  • Be creative: send or receive analog and digital data with few legal restrictions
  • Integrate with ease: simple hardware configuration lets you transfer raw data without protocol constraints or the need for user programming
  • Save power: low current consumption compared to competing modules extends battery life
  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Streamline production: save time and money with modules that are already tested
Supplier's Site Datasheet
RF Transmitters - TXM-869-ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
TXM-869-ES
RF Transmitters TXM-869-ES
RF Transmitter FM, FSK 869MHz 4dBm 56kbps PCB, Surface Mount Antenna Module

RF Transmitter FM, FSK 869MHz 4dBm 56kbps PCB, Surface Mount Antenna Module

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Transmitters
Product Number TXM-869-ES TXM-869-ES
Product Name ES Series - 869MHz RF Transmitter Module RF Transmitters
Device Type Transmitter
RF Modulation Frequency Shift Key
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F) 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 869 MHz 869 MHz
Transmission Distance 305 m (333 yd)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Transceiver Modules and Modems - 2312-DWM3000TR13CT-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 24-SMD Module
View Details
RF Transceiver Modules and Modems - 150-ATWINC1500-MR210UB1977-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details