Linx Technologies RF Transmitters TXE-315-KH

Description
RF Transmitter ASK, OOK 315MHz -4dBm ~ 4dBm PCB, Surface Mount Antenna 24-SMD Module
Description
RF Transmitter ASK, OOK 315MHz -4dBm ~ 4dBm PCB, Surface Mount Antenna 24-SMD Module
Datasheet
Datasheet Summary
Powered by GS/AI

The TXE-315-KH is a compact RF transmitter and encoder module designed for OEM applications such as remote control, keyless entry, and automation systems. Operating at a frequency of 315 MHz, it features an on-board encoder that allows for the transmission of data from up to 8 parallel inputs over distances exceeding 300 feet. The module supports 59,049 unique addresses through ten tri-state address lines, enhancing security and reducing interference. This transmitter operates with a supply voltage range of 2.7 to 5.2 VDC and consumes a maximum of 1.5 mA during operation, with a power-down current of only 1 ¬µA. The output power can be adjusted, and the device is designed to work without the need for external RF components, simplifying integration into existing designs. The TXE-315-KH is housed in a surface-mount package, making it suitable for automated assembly processes. The operating temperature range is from -30¬8C to +70¬8C, ensuring reliability in various environmental conditions. This module is particularly suitable for applications requiring low power consumption and compact design, making it a viable option for engineers looking to implement RF communication in their projects.

Datasheet Summary
Powered by GS/AI

The TXE-315-KH is a compact RF transmitter and encoder module designed for OEM applications such as remote control, keyless entry, and automation systems. Operating at a frequency of 315 MHz, it features an on-board encoder that allows for the transmission of data from up to 8 parallel inputs over distances exceeding 300 feet. The module supports 59,049 unique addresses through ten tri-state address lines, enhancing security and reducing interference. This transmitter operates with a supply voltage range of 2.7 to 5.2 VDC and consumes a maximum of 1.5 mA during operation, with a power-down current of only 1 ¬µA. The output power can be adjusted, and the device is designed to work without the need for external RF components, simplifying integration into existing designs. The TXE-315-KH is housed in a surface-mount package, making it suitable for automated assembly processes. The operating temperature range is from -30¬8C to +70¬8C, ensuring reliability in various environmental conditions. This module is particularly suitable for applications requiring low power consumption and compact design, making it a viable option for engineers looking to implement RF communication in their projects.

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - TXE-315-KH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
TXE-315-KH
RF Transmitters TXE-315-KH
RF Transmitter ASK, OOK 315MHz -4dBm ~ 4dBm PCB, Surface Mount Antenna 24-SMD Module

RF Transmitter ASK, OOK 315MHz -4dBm ~ 4dBm PCB, Surface Mount Antenna 24-SMD Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Transmitters
Product Number TXE-315-KH
Product Name RF Transmitters
Package Type Surface Mount; 24-SMD Module
Features RoHS
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
Output Power -4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver with direction pin; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state - 74LVC162245ADGG:51 - Nexperia B.V.
Specs
Package Type SOT362-1
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 175 MHz
View Details
Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
Wireless Data Sensor - WISER LC100-PP - TECAT Performance Systems, LLC
TECAT Performance Systems, LLC
Specs
Operating Temperature -40.0 to 80.0 C (-40.0 to 176.0 F)
Output Power 13.4 dBm
Operating Frequency 2400 MHz
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - OTX-418-HH-KF4-DS - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Frequency 418 MHz
Supply Voltage 2.3 to 3.6 volts
View Details