Linx Technologies LT Series - 315MHz RF Transceiver Module TRM-315-LT

Description
Long Range RF Transceiver Modules The LT Series transceiver is ideally suited to a diverse range of consumer and industrial applications that require reliable, low-cost, bi-directional communication. It operates in the favorable 260 to 470MHz band, and is designed for full regulatory compliance and interference immunity, ideally suiting them to domestic as well as export wireless applications. The transceiver is capable of generating +10dBm into a 50-ohm load and achieves an outstanding typical sensitivity of -112dBm. The module allows for the transparent transfer of serial data at rates of up to 10kbps over distances of up to 3,000 feet from virtually any data source, including microcontrollers and transcoder chips. These RoHS-compliant modules are housed in a tiny SMD package that are well-suited to both prototyping and high-volume production. The modules operate over a 2.1 to 3.6VDC range and feature very low power consumption, a wide operational temperature range, adjustable transmitter power, and RSSI output. As with all Linx RF modules, no external RF components are required (except an antenna), which allows rapid integration, even by engineers without previous RF design experience. Features Long-range Low cost PLL-synthesized architecture Direct serial interface Data rates to 10,000bps No external RF components required Low power consumption Compact surface-mount package Wide temperature range RSSI and power-down functions No production tuning necessary Applications 2-Way Remote Control Keyless Entry Garage / Gate Openers Lighting Control Medical Monitoring / Call Systems Remote Industrial Monitoring Periodic Data Transfer Home / Industrial Automation Fire / Security Alarms / Access Control Remote Status / Position Sensing Long-Range RFID Wire Elimination
Datasheet
Description
Long Range RF Transceiver Modules The LT Series transceiver is ideally suited to a diverse range of consumer and industrial applications that require reliable, low-cost, bi-directional communication. It operates in the favorable 260 to 470MHz band, and is designed for full regulatory compliance and interference immunity, ideally suiting them to domestic as well as export wireless applications. The transceiver is capable of generating +10dBm into a 50-ohm load and achieves an outstanding typical sensitivity of -112dBm. The module allows for the transparent transfer of serial data at rates of up to 10kbps over distances of up to 3,000 feet from virtually any data source, including microcontrollers and transcoder chips. These RoHS-compliant modules are housed in a tiny SMD package that are well-suited to both prototyping and high-volume production. The modules operate over a 2.1 to 3.6VDC range and feature very low power consumption, a wide operational temperature range, adjustable transmitter power, and RSSI output. As with all Linx RF modules, no external RF components are required (except an antenna), which allows rapid integration, even by engineers without previous RF design experience. Features Long-range Low cost PLL-synthesized architecture Direct serial interface Data rates to 10,000bps No external RF components required Low power consumption Compact surface-mount package Wide temperature range RSSI and power-down functions No production tuning necessary Applications 2-Way Remote Control Keyless Entry Garage / Gate Openers Lighting Control Medical Monitoring / Call Systems Remote Industrial Monitoring Periodic Data Transfer Home / Industrial Automation Fire / Security Alarms / Access Control Remote Status / Position Sensing Long-Range RFID Wire Elimination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT Series - 315MHz RF Transceiver Module - TRM-315-LT - Linx Technologies
Merlin, OR, USA
LT Series - 315MHz RF Transceiver Module
TRM-315-LT
LT Series - 315MHz RF Transceiver Module TRM-315-LT
Long Range RF Transceiver Modules The LT Series transceiver is ideally suited to a diverse range of consumer and industrial applications that require reliable, low-cost, bi-directional communication. It operates in the favorable 260 to 470MHz band, and is designed for full regulatory compliance and interference immunity, ideally suiting them to domestic as well as export wireless applications. The transceiver is capable of generating +10dBm into a 50-ohm load and achieves an outstanding typical sensitivity of -112dBm. The module allows for the transparent transfer of serial data at rates of up to 10kbps over distances of up to 3,000 feet from virtually any data source, including microcontrollers and transcoder chips. These RoHS-compliant modules are housed in a tiny SMD package that are well-suited to both prototyping and high-volume production. The modules operate over a 2.1 to 3.6VDC range and feature very low power consumption, a wide operational temperature range, adjustable transmitter power, and RSSI output. As with all Linx RF modules, no external RF components are required (except an antenna), which allows rapid integration, even by engineers without previous RF design experience. Features Long-range Low cost PLL-synthesized architecture Direct serial interface Data rates to 10,000bps No external RF components required Low power consumption Compact surface-mount package Wide temperature range RSSI and power-down functions No production tuning necessary Applications 2-Way Remote Control Keyless Entry Garage / Gate Openers Lighting Control Medical Monitoring / Call Systems Remote Industrial Monitoring Periodic Data Transfer Home / Industrial Automation Fire / Security Alarms / Access Control Remote Status / Position Sensing Long-Range RFID Wire Elimination

Long Range RF Transceiver Modules

The LT Series transceiver is ideally suited to a diverse range of consumer and industrial applications that require reliable, low-cost, bi-directional communication. It operates in the favorable 260 to 470MHz band, and is designed for full regulatory compliance and interference immunity, ideally suiting them to domestic as well as export wireless applications. The transceiver is capable of generating +10dBm into a 50-ohm load and achieves an outstanding typical sensitivity of -112dBm. The module allows for the transparent transfer of serial data at rates of up to 10kbps over distances of up to 3,000 feet from virtually any data source, including microcontrollers and transcoder chips. These RoHS-compliant modules are housed in a tiny SMD package that are well-suited to both prototyping and high-volume production. The modules operate over a 2.1 to 3.6VDC range and feature very low power consumption, a wide operational temperature range, adjustable transmitter power, and RSSI output. As with all Linx RF modules, no external RF components are required (except an antenna), which allows rapid integration, even by engineers without previous RF design experience.

Features

  • Long-range
  • Low cost
  • PLL-synthesized architecture
  • Direct serial interface
  • Data rates to 10,000bps
  • No external RF components required
  • Low power consumption
  • Compact surface-mount package
  • Wide temperature range
  • RSSI and power-down functions
  • No production tuning necessary

Applications

  • 2-Way Remote Control
  • Keyless Entry
  • Garage / Gate Openers
  • Lighting Control
  • Medical Monitoring / Call Systems
  • Remote Industrial Monitoring
  • Periodic Data Transfer
  • Home / Industrial Automation
  • Fire / Security Alarms / Access Control
  • Remote Status / Position Sensing
  • Long-Range RFID
  • Wire Elimination
Supplier's Site Datasheet
RF Transceiver Modules and Modems - TRM-315-LT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
TRM-315-LT
RF Transceiver Modules and Modems TRM-315-LT
General ISM < 1GHz Transceiver Module 315MHz Castellation Surface Mount

General ISM < 1GHz Transceiver Module 315MHz Castellation Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number TRM-315-LT TRM-315-LT
Product Name LT Series - 315MHz RF Transceiver Module RF Transceiver Modules and Modems
Device Type Rec-Trans
Applications Prototyping and High-volume Production
RF Modulation On-Off Keyed
Features RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 6 Front End Module - QPF4550 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5855 MHz
Package Type Laminate
View Details
RF Modules - 2007271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
LT Series - 418MHz RF Transceiver Module - TRM-418-LT - Linx Technologies
Specs
Device Type Rec-Trans
Applications Prototyping and High-volume Production
RF Modulation On-Off Keyed
View Details
2 suppliers