Linx Technologies R4 Series - GPS Receiver RXM-GPS-R4

Description
SiRF-IV GPS Receiver for Positioning, Tracking and Navigation The R4 Series GPS receiver module is a self-contained high-performance GPS receiver ideal for the engineer looking for an easy way to add GPS to their product. Based on the SiRF-IV chipset, it provides exceptional sensitivity, even in dense foliage and urban canyons. The module’s very low power consumption helps maximize runtimes in battery-powered applications. With over 200,000 effective correlators, the R4 Series receiver can acquire and track up to 48 satellites simultaneously in just seconds, even at the lowest signal levels. Housed in a compact reflow-compatible SMD package, the receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. The module’s standard NMEA data output makes the R4 Series easy to integrate, even by engineers without previous RF or GPS experience. When migrating SG applications to SiRF-IV, the R4 Series can be a drop-in solution. Benefits Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested Better reliability: tracking up to 48 satellites simultaneously Quick start times: under 15 seconds using CGEE (3-day satellite prediction) Anti-jamming: built-in jammer remover tracks up to 8 CW jammers SG migration: SiRF-IV replacement for Linx RXM-GPS-SG-SiRF-III modules Rapid development: development system allows full interfacing and color display Application Examples Positioning and navigation Location and tracking Security / loss-prevention Surveying Fleet management Logistics
Datasheet
Description
SiRF-IV GPS Receiver for Positioning, Tracking and Navigation The R4 Series GPS receiver module is a self-contained high-performance GPS receiver ideal for the engineer looking for an easy way to add GPS to their product. Based on the SiRF-IV chipset, it provides exceptional sensitivity, even in dense foliage and urban canyons. The module’s very low power consumption helps maximize runtimes in battery-powered applications. With over 200,000 effective correlators, the R4 Series receiver can acquire and track up to 48 satellites simultaneously in just seconds, even at the lowest signal levels. Housed in a compact reflow-compatible SMD package, the receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. The module’s standard NMEA data output makes the R4 Series easy to integrate, even by engineers without previous RF or GPS experience. When migrating SG applications to SiRF-IV, the R4 Series can be a drop-in solution. Benefits Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested Better reliability: tracking up to 48 satellites simultaneously Quick start times: under 15 seconds using CGEE (3-day satellite prediction) Anti-jamming: built-in jammer remover tracks up to 8 CW jammers SG migration: SiRF-IV replacement for Linx RXM-GPS-SG-SiRF-III modules Rapid development: development system allows full interfacing and color display Application Examples Positioning and navigation Location and tracking Security / loss-prevention Surveying Fleet management Logistics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
R4 Series - GPS Receiver - RXM-GPS-R4 - Linx Technologies
Merlin, OR, USA
R4 Series - GPS Receiver
RXM-GPS-R4
R4 Series - GPS Receiver RXM-GPS-R4
SiRF-IV GPS Receiver for Positioning, Tracking and Navigation The R4 Series GPS receiver module is a self-contained high-performance GPS receiver ideal for the engineer looking for an easy way to add GPS to their product. Based on the SiRF-IV chipset, it provides exceptional sensitivity, even in dense foliage and urban canyons. The module’s very low power consumption helps maximize runtimes in battery-powered applications. With over 200,000 effective correlators, the R4 Series receiver can acquire and track up to 48 satellites simultaneously in just seconds, even at the lowest signal levels. Housed in a compact reflow-compatible SMD package, the receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. The module’s standard NMEA data output makes the R4 Series easy to integrate, even by engineers without previous RF or GPS experience. When migrating SG applications to SiRF-IV, the R4 Series can be a drop-in solution. Benefits Simplify design: modules and antennas are the only RF components you need; no tuning required Streamline production: save time and money with modules that are already tested Better reliability: tracking up to 48 satellites simultaneously Quick start times: under 15 seconds using CGEE (3-day satellite prediction) Anti-jamming: built-in jammer remover tracks up to 8 CW jammers SG migration: SiRF-IV replacement for Linx RXM-GPS-SG-SiRF-III modules Rapid development: development system allows full interfacing and color display Application Examples Positioning and navigation Location and tracking Security / loss-prevention Surveying Fleet management Logistics

SiRF-IV GPS Receiver for Positioning, Tracking and Navigation

The R4 Series GPS receiver module is a self-contained high-performance GPS receiver ideal for the engineer looking for an easy way to add GPS to their product. Based on the SiRF-IV chipset, it provides exceptional sensitivity, even in dense foliage and urban canyons. The module’s very low power consumption helps maximize runtimes in battery-powered applications. With over 200,000 effective correlators, the R4 Series receiver can acquire and track up to 48 satellites simultaneously in just seconds, even at the lowest signal levels. Housed in a compact reflow-compatible SMD package, the receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. The module’s standard NMEA data output makes the R4 Series easy to integrate, even by engineers without previous RF or GPS experience. When migrating SG applications to SiRF-IV, the R4 Series can be a drop-in solution.

Benefits

  • Simplify design: modules and antennas are the only RF components you need; no tuning required
  • Streamline production: save time and money with modules that are already tested
  • Better reliability: tracking up to 48 satellites simultaneously
  • Quick start times: under 15 seconds using CGEE (3-day satellite prediction)
  • Anti-jamming: built-in jammer remover tracks up to 8 CW jammers
  • SG migration: SiRF-IV replacement for Linx RXM-GPS-SG-SiRF-III modules
  • Rapid development: development system allows full interfacing and color display

Application Examples

  • Positioning and navigation
  • Location and tracking
  • Security / loss-prevention
  • Surveying
  • Fleet management
  • Logistics
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category RF Modules
Product Number RXM-GPS-R4
Product Name R4 Series - GPS Receiver
Device Type Receiver
Applications Mobile / Wireless Systems; Fleet Management, Security /Loss Prevention, Logistics
RF Modulation NMEA 0183 Ver 3.0, SIRF Binary
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

5 - 7 GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
RF Modules - 2069154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Anaren Integrated Radio (AIR) 433MHz Transmitter Module - A1101R04C-EZ4x - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Operating Frequency 433 to 435 MHz
View Details