Linx Technologies HumPRC™ Series Remote Control Transceiver Solution HUM-868-PRC

Description
The HumPRCTM Series Remote Control Transceiver System is a complete wireless remote control system. It supports both 8-button remote control and mixed remote control/data networks. In addition to modules, a finished remote (including plastics) is available which can be quickly modified for a customized solution. No programming is required, making it the easiest solution to implement.The HumPRCTM supports long-range operation at 868MHz and 900MHz for multi-region operation, utilizing frequency hopping and industry-standard encryption for secure and robust communications. The HumPRCTM interoperates with Linx's HumPROTM family, making it the only remote control solution available that simultaneously supports data applications for seamless integration with sensor and control IoT applications.
Datasheet
Description
The HumPRCTM Series Remote Control Transceiver System is a complete wireless remote control system. It supports both 8-button remote control and mixed remote control/data networks. In addition to modules, a finished remote (including plastics) is available which can be quickly modified for a customized solution. No programming is required, making it the easiest solution to implement.The HumPRCTM supports long-range operation at 868MHz and 900MHz for multi-region operation, utilizing frequency hopping and industry-standard encryption for secure and robust communications. The HumPRCTM interoperates with Linx's HumPROTM family, making it the only remote control solution available that simultaneously supports data applications for seamless integration with sensor and control IoT applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HumPRC™ Series Remote Control Transceiver Solution - HUM-868-PRC - Linx Technologies
Merlin, OR, USA
HumPRC™ Series Remote Control Transceiver Solution
HUM-868-PRC
HumPRC™ Series Remote Control Transceiver Solution HUM-868-PRC
The HumPRCTM Series Remote Control Transceiver System is a complete wireless remote control system. It supports both 8-button remote control and mixed remote control/data networks. In addition to modules, a finished remote (including plastics) is available which can be quickly modified for a customized solution. No programming is required, making it the easiest solution to implement.The HumPRCTM supports long-range operation at 868MHz and 900MHz for multi-region operation, utilizing frequency hopping and industry-standard encryption for secure and robust communications. The HumPRCTM interoperates with Linx's HumPROTM family, making it the only remote control solution available that simultaneously supports data applications for seamless integration with sensor and control IoT applications.

The HumPRCTM Series Remote Control Transceiver System is a complete wireless remote control system. It supports both 8-button remote control and mixed remote control/data networks. In addition to modules, a finished remote (including plastics) is available which can be quickly modified for a customized solution. No programming is required, making it the easiest solution to implement.The HumPRCTM supports long-range operation at 868MHz and 900MHz for multi-region operation, utilizing frequency hopping and industry-standard encryption for secure and robust communications. The HumPRCTM interoperates with Linx's HumPROTM family, making it the only remote control solution available that simultaneously supports data applications for seamless integration with sensor and control IoT applications.

Supplier's Site Datasheet
RF Transceiver Modules and Modems - HUM-868-PRC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
HUM-868-PRC
RF Transceiver Modules and Modems HUM-868-PRC
General ISM < 1GHz Transceiver Module 863MHz ~ 870MHz Antenna Not Included, Castellation Surface Mount

General ISM < 1GHz Transceiver Module 863MHz ~ 870MHz Antenna Not Included, Castellation Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number HUM-868-PRC HUM-868-PRC
Product Name HumPRC™ Series Remote Control Transceiver Solution RF Transceiver Modules and Modems
Device Type Rec-Trans
Applications Long-Range Remote Control, Internet of Things (IoT), Keyless Entry, Bi-Directional Control, Remote Status Monitoring, Industrial Automation
RF Modulation Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 863 to 870 MHz 863 to 870 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details
R4 Series - GPS Receiver - RXM-GPS-R4 - Linx Technologies
Specs
Device Type Receiver
Applications Mobile / Wireless Systems; Fleet Management, Security /Loss Prevention, Logistics
RF Modulation NMEA 0183 Ver 3.0, SIRF Binary
View Details