Mactac STARLINER Prestige Matte Clear Removable 12" x 18" TFC2012

Description
STARLINER Prestige Digital Clear Vinyl with ultra removable adhesive. For production sized sheetfed digital presses
Datasheet
Description
STARLINER Prestige Digital Clear Vinyl with ultra removable adhesive. For production sized sheetfed digital presses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Prestige Matte Clear Removable 12
Stow, OH, United States
STARLINER Prestige Matte Clear Removable 12" x 18"
TFC2012
STARLINER Prestige Matte Clear Removable 12" x 18" TFC2012
STARLINER Prestige Digital Clear Vinyl with ultra removable adhesive. For production sized sheetfed digital presses

STARLINER Prestige Digital Clear Vinyl with ultra removable adhesive. For production sized sheetfed digital presses

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number TFC2012
Product Name STARLINER Prestige Matte Clear Removable 12" x 18"
Liner Type Film
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
STARLINER Label Uncoated White Permanent 8.5
Specs
Liner Type Paper / Kraft Paper
Width 216 mm (8.5 inches)
View Details
NORFILM Casting and Process Liners -  - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film
Thickness 0.0254 to 0.5842 mm (1.00E-3 to 0.0230 inches)
View Details