Mactac STARLINER Label Uncoated White Permanent 8.5" x 11.5" SR6021

Description
Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.
Datasheet
Description
Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Label Uncoated White Permanent 8.5
Stow, OH, United States
STARLINER Label Uncoated White Permanent 8.5" x 11.5"
SR6021
STARLINER Label Uncoated White Permanent 8.5" x 11.5" SR6021
Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.

Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SR6021
Product Name STARLINER Label Uncoated White Permanent 8.5" x 11.5"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Release Line, 2.0 mil PET - RL20C1-5550-001 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Film; Silicone
Thickness 0.0508 mm (0.0020 inches)
View Details
STARLINER Fluorescent Matte Orange Permanent 17
Specs
Liner Type Paper / Kraft Paper
Width 432 mm (17 inches)
View Details