Mactac STARLINER Label Uncoated White Permanent 8.25" x 11.5" SR6044

Description
Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.
Datasheet
Description
Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Label Uncoated White Permanent 8.25
Stow, OH, United States
STARLINER Label Uncoated White Permanent 8.25" x 11.5"
SR6044
STARLINER Label Uncoated White Permanent 8.25" x 11.5" SR6044
Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.

Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SR6044
Product Name STARLINER Label Uncoated White Permanent 8.25" x 11.5"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Release Line, 2.9 mil Kraft - RL42C1-5550-120 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Paper / Kraft Paper; Silicone
Thickness 0.0737 mm (0.0029 inches)
View Details
STARLINER Lyric Matte White Permanent 17
Specs
Liner Type Paper / Kraft Paper
Width 432 mm (17 inches)
View Details