Mactac STARLINER Debut Matte White Removable 18" x 24" SL2002

Description
STARLINER Debut white vinyl with removable adhesive. Liner is scored and back printed for easy application and identification. Flexible facestock is topcoated for offset printing and optimal drying time. Conforms well to irregular surfaces. Good outdoor durability. Oxidizing inks are recommended.
Description
STARLINER Debut white vinyl with removable adhesive. Liner is scored and back printed for easy application and identification. Flexible facestock is topcoated for offset printing and optimal drying time. Conforms well to irregular surfaces. Good outdoor durability. Oxidizing inks are recommended.
Datasheet
Datasheet Summary
Powered by GS/AI

STARLINER Debut Matte White Removable (part number SL2002) is a 4.0-mil top coated vinyl designed for applications requiring removable adhesive. The product measures 18" x 24" and features a scored liner for easy application. It is suitable for labeling and product identification, conforming well to irregular surfaces. The vinyl offers good outdoor durability and is compatible with oxidizing offset inks. Recommended application temperatures are above 35¬8F (-2¬8C), and it is intended for use on a variety of clean surfaces. The adhesive allows for clean removal, making it ideal for temporary applications.

Datasheet Summary
Powered by GS/AI

STARLINER Debut Matte White Removable (part number SL2002) is a 4.0-mil top coated vinyl designed for applications requiring removable adhesive. The product measures 18" x 24" and features a scored liner for easy application. It is suitable for labeling and product identification, conforming well to irregular surfaces. The vinyl offers good outdoor durability and is compatible with oxidizing offset inks. Recommended application temperatures are above 35¬8F (-2¬8C), and it is intended for use on a variety of clean surfaces. The adhesive allows for clean removal, making it ideal for temporary applications.

Suppliers

Company
Product
Description
Supplier Links
STARLINER Debut Matte White Removable 18
Stow, OH, United States
STARLINER Debut Matte White Removable 18" x 24"
SL2002
STARLINER Debut Matte White Removable 18" x 24" SL2002
STARLINER Debut white vinyl with removable adhesive. Liner is scored and back printed for easy application and identification. Flexible facestock is topcoated for offset printing and optimal drying time. Conforms well to irregular surfaces. Good outdoor durability. Oxidizing inks are recommended.

STARLINER Debut white vinyl with removable adhesive. Liner is scored and back printed for easy application and identification. Flexible facestock is topcoated for offset printing and optimal drying time. Conforms well to irregular surfaces. Good outdoor durability. Oxidizing inks are recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL2002
Product Name STARLINER Debut Matte White Removable 18" x 24"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
STARLINER Matinee Semi Gloss White Permanent 12
Specs
Liner Type Paper / Kraft Paper
Width 305 mm (12 inches)
View Details
Polyester/PET Release Liners - PET901 - Infinity Tapes, LLC
Specs
Liner Type Polyester/PET
Features Low Transfer / Extractable; Transparent
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details