Mactac STARLINER Debut Matte White Permanent 18" x 24" SL5001

Description
STARLINER Debut white vinyl with permanent adhesive. Liner is scored and back printed for easy application and identification. Flexible facestock is topcoated for offset printing and optimal drying time. Conforms well to irregular surfaces. Good outdoor durability. Oxidizing inks are recommended.
Datasheet
Description
STARLINER Debut white vinyl with permanent adhesive. Liner is scored and back printed for easy application and identification. Flexible facestock is topcoated for offset printing and optimal drying time. Conforms well to irregular surfaces. Good outdoor durability. Oxidizing inks are recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Debut Matte White Permanent 18
Stow, OH, United States
STARLINER Debut Matte White Permanent 18" x 24"
SL5001
STARLINER Debut Matte White Permanent 18" x 24" SL5001
STARLINER Debut white vinyl with permanent adhesive. Liner is scored and back printed for easy application and identification. Flexible facestock is topcoated for offset printing and optimal drying time. Conforms well to irregular surfaces. Good outdoor durability. Oxidizing inks are recommended.

STARLINER Debut white vinyl with permanent adhesive. Liner is scored and back printed for easy application and identification. Flexible facestock is topcoated for offset printing and optimal drying time. Conforms well to irregular surfaces. Good outdoor durability. Oxidizing inks are recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL5001
Product Name STARLINER Debut Matte White Permanent 18" x 24"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
NORFILM Thermal Cure Release Liners - 6000 Series - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film; Platinum (Pt) Catalyzed Silicone
Features Low Transfer / Extractable
View Details
Skived PTFE Film - DW2000 - DeWAL
Specs
Liner Type Film; Flouropolymer
Width 305 to 1219 mm (12 to 48 inches)
Thickness 0.0127 to 0.5080 mm (5.00E-4 to 0.0200 inches)
View Details