Mactac STARLINER Colorcode Matte Yellow Permanent 8.5" x 11" SL2231

Description
STARLINER Colorcode yellow with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet
Description
STARLINER Colorcode yellow with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Colorcode Matte Yellow Permanent 8.5
Stow, OH, United States
STARLINER Colorcode Matte Yellow Permanent 8.5" x 11"
SL2231
STARLINER Colorcode Matte Yellow Permanent 8.5" x 11" SL2231
STARLINER Colorcode yellow with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.

STARLINER Colorcode yellow with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL2231
Product Name STARLINER Colorcode Matte Yellow Permanent 8.5" x 11"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Release Line, 2.0 mil PET - RL20C1-5550-001 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Film; Silicone
Thickness 0.0508 mm (0.0020 inches)
View Details
STARLINER Lyric Matte White Permanent 13
Specs
Liner Type Paper / Kraft Paper
Width 330 mm (13 inches)
View Details