Mactac STARLINER Debut Matte White Permanent 12" x 18" INV8000

Description
STARLINER Debut ITC White Vinyl with permanent adhesive. Scored liner for easy application. RIT certified for sheetfed HP Indigo printing.
Datasheet
Description
STARLINER Debut ITC White Vinyl with permanent adhesive. Scored liner for easy application. RIT certified for sheetfed HP Indigo printing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Debut Matte White Permanent 12
Stow, OH, United States
STARLINER Debut Matte White Permanent 12" x 18"
INV8000
STARLINER Debut Matte White Permanent 12" x 18" INV8000
STARLINER Debut ITC White Vinyl with permanent adhesive. Scored liner for easy application. RIT certified for sheetfed HP Indigo printing.

STARLINER Debut ITC White Vinyl with permanent adhesive. Scored liner for easy application. RIT certified for sheetfed HP Indigo printing.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number INV8000
Product Name STARLINER Debut Matte White Permanent 12" x 18"
Liner Type Film
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
STARLINER Debut Matte White Permanent 27
Specs
Liner Type Film
Width 686 mm (27 inches)
Thickness 0.1016 mm (0.0040 inches)
View Details
High Density Polyethylene/HDPE Release Liners - HPE202 NAT - Infinity Tapes, LLC
Specs
Liner Type High Density Polyethylene/HDPE
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details