Mactac STARLINER Fluorescent Matte Red Permanent 17" x 22" SL2212

Description
STARLINER fluorescent Burlesque red with permanent adhesive for offset printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet
Description
STARLINER fluorescent Burlesque red with permanent adhesive for offset printing. The blank liner is scored for easy application. Standard offset inks recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Fluorescent Matte Red Permanent 17
Stow, OH, United States
STARLINER Fluorescent Matte Red Permanent 17" x 22"
SL2212
STARLINER Fluorescent Matte Red Permanent 17" x 22" SL2212
STARLINER fluorescent Burlesque red with permanent adhesive for offset printing. The blank liner is scored for easy application. Standard offset inks recommended.

STARLINER fluorescent Burlesque red with permanent adhesive for offset printing. The blank liner is scored for easy application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL2212
Product Name STARLINER Fluorescent Matte Red Permanent 17" x 22"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Skived PTFE Film - DW2000 - DeWAL
Specs
Liner Type Film; Flouropolymer
Width 305 to 1219 mm (12 to 48 inches)
Thickness 0.0127 to 0.5080 mm (5.00E-4 to 0.0200 inches)
View Details
Polypropylene/BOPP Release Liners - PP701.2 - Infinity Tapes, LLC
Specs
Liner Type Polypropylene/BOPP
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details