Mactac STARLINER Lyric Matte White Permanent 17" x 22" SL0240

Description
STARLINER Lyric is a toner fusion matte coated 100% blockout paper with a permanent adhesive. Liner is scored for easy application
Datasheet
Description
STARLINER Lyric is a toner fusion matte coated 100% blockout paper with a permanent adhesive. Liner is scored for easy application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Lyric Matte White Permanent 17
Stow, OH, United States
STARLINER Lyric Matte White Permanent 17" x 22"
SL0240
STARLINER Lyric Matte White Permanent 17" x 22" SL0240
STARLINER Lyric is a toner fusion matte coated 100% blockout paper with a permanent adhesive. Liner is scored for easy application

STARLINER Lyric is a toner fusion matte coated 100% blockout paper with a permanent adhesive. Liner is scored for easy application

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL0240
Product Name STARLINER Lyric Matte White Permanent 17" x 22"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Release Line, 7.0 mil PC - RL96C1-6300-001 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Silicone; Polycoated
Thickness 0.1778 mm (0.0070 inches)
View Details
STARLINER Matinee Semi Gloss White Permanent 13
Specs
Liner Type Paper / Kraft Paper
Width 330 mm (13 inches)
View Details