Mactac STARLINER Matinee Semi Gloss White Permanent 13" x 19" SLI7210-13

Description
STARLINER Mattinee is a semi gloss paper optimized for Indigo printing. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. RIT certified for sheetfed HP Indigo printing.
Datasheet
Description
STARLINER Mattinee is a semi gloss paper optimized for Indigo printing. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. RIT certified for sheetfed HP Indigo printing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Matinee Semi Gloss White Permanent 13
Stow, OH, United States
STARLINER Matinee Semi Gloss White Permanent 13" x 19"
SLI7210-13
STARLINER Matinee Semi Gloss White Permanent 13" x 19" SLI7210-13
STARLINER Mattinee is a semi gloss paper optimized for Indigo printing. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. RIT certified for sheetfed HP Indigo printing.

STARLINER Mattinee is a semi gloss paper optimized for Indigo printing. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. RIT certified for sheetfed HP Indigo printing.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SLI7210-13
Product Name STARLINER Matinee Semi Gloss White Permanent 13" x 19"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Lintec Durable 2.0 mil Silver Matte Polyester (PET) PAT1 45# Blue Glassine Liner - LTC02025 - Mactac
Specs
Liner Type Film; Glassine
Features Low Transfer / Extractable
Thickness 0.0508 mm (0.0020 inches)
View Details
CHEMFILM® MR Mold Release - MR1 - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film; Flouropolymer
Thickness 0.0254 to 0.0508 mm (1.00E-3 to 0.0020 inches)
View Details