Mactac STARLINER Lyric Matte White Permanent 12" x 18" SL0096

Description
STARLINER Lyric is a toner fusion printable matte coated paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application
Datasheet
Description
STARLINER Lyric is a toner fusion printable matte coated paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Lyric Matte White Permanent 12
Stow, OH, United States
STARLINER Lyric Matte White Permanent 12" x 18"
SL0096
STARLINER Lyric Matte White Permanent 12" x 18" SL0096
STARLINER Lyric is a toner fusion printable matte coated paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application

STARLINER Lyric is a toner fusion printable matte coated paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL0096
Product Name STARLINER Lyric Matte White Permanent 12" x 18"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Release Line, 4.2 mil Kraft - RL80C2-5550-144 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Paper / Kraft Paper; Silicone; Differentially Coated
Thickness 0.1067 mm (0.0042 inches)
View Details
GS Tape 20 mil 0.5
Specs
Features Low Transfer / Extractable
Width 12.7 mm (0.5000 inches)
View Details