Mactac STARLINER Label Matte Fluorescent Pink Permanent 8.5" x 11" FP4306

Description
Bright matte coated fluorescent colors for inventory control and eye-catching address labels. Patented non-ooze permanent adhesive.
Datasheet
Description
Bright matte coated fluorescent colors for inventory control and eye-catching address labels. Patented non-ooze permanent adhesive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Label Matte Fluorescent Pink Permanent 8.5
Stow, OH, United States
STARLINER Label Matte Fluorescent Pink Permanent 8.5" x 11"
FP4306
STARLINER Label Matte Fluorescent Pink Permanent 8.5" x 11" FP4306
Bright matte coated fluorescent colors for inventory control and eye-catching address labels. Patented non-ooze permanent adhesive.

Bright matte coated fluorescent colors for inventory control and eye-catching address labels. Patented non-ooze permanent adhesive.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number FP4306
Product Name STARLINER Label Matte Fluorescent Pink Permanent 8.5" x 11"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
STARLINER Lyric Matte White Permanent 26
Specs
Liner Type Paper / Kraft Paper
Width 660 mm (26 inches)
View Details
NORFILM Medical Thermoformable Release Liners -  - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film
Thickness 2.34 to 35.56 mm (0.0920 to 1.4 inches)
View Details