Mactac STARLINER Matinee Semi Gloss White Permanent 8.5" x 11" SL0028

Description
STARLINER Matinee is a toner fusion printable semi gloss paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. Standard offset inks recommended.
Datasheet
Description
STARLINER Matinee is a toner fusion printable semi gloss paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. Standard offset inks recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Matinee Semi Gloss White Permanent 8.5
Stow, OH, United States
STARLINER Matinee Semi Gloss White Permanent 8.5" x 11"
SL0028
STARLINER Matinee Semi Gloss White Permanent 8.5" x 11" SL0028
STARLINER Matinee is a toner fusion printable semi gloss paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. Standard offset inks recommended.

STARLINER Matinee is a toner fusion printable semi gloss paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL0028
Product Name STARLINER Matinee Semi Gloss White Permanent 8.5" x 11"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Release Line, 2.0 mil PET - RL20C1-5550-001 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Film; Silicone
Thickness 0.0508 mm (0.0020 inches)
View Details
NORFILM Optical Film Release Liners - 5000 Series - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film; Silicone
Features Low Transfer / Extractable
Thickness 2.34 to 35.56 mm (0.0920 to 1.4 inches)
View Details