Mactac STARLINER Matinee Semi Gloss White Removable 8.5" x 11" SL0027

Description
STARLINER Matinee is an offset printable semi gloss paper with a removable adhesive. Liner is scored easy application. Standard offset inks recommended.
Datasheet
Description
STARLINER Matinee is an offset printable semi gloss paper with a removable adhesive. Liner is scored easy application. Standard offset inks recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Matinee Semi Gloss White Removable 8.5
Stow, OH, United States
STARLINER Matinee Semi Gloss White Removable 8.5" x 11"
SL0027
STARLINER Matinee Semi Gloss White Removable 8.5" x 11" SL0027
STARLINER Matinee is an offset printable semi gloss paper with a removable adhesive. Liner is scored easy application. Standard offset inks recommended.

STARLINER Matinee is an offset printable semi gloss paper with a removable adhesive. Liner is scored easy application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL0027
Product Name STARLINER Matinee Semi Gloss White Removable 8.5" x 11"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Release Line, 5.6 mil PC - RL76C2-5550-005 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Silicone; Polycoated
Thickness 0.1422 mm (0.0056 inches)
View Details
NORFILM Medical Thermoformable Release Liners -  - Saint-Gobain Surface Solutions- Composite
Saint-Gobain Surface Solutions- Composite
Specs
Liner Type Film
Thickness 2.34 to 35.56 mm (0.0920 to 1.4 inches)
View Details