Mactac STARLINER Lyric Matte White Permanent 26" x 20" SL0095

Description
STARLINER Lyric is an offset printable matte coated paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. Standard offset inks recommended.
Datasheet
Description
STARLINER Lyric is an offset printable matte coated paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. Standard offset inks recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Lyric Matte White Permanent 26
Stow, OH, United States
STARLINER Lyric Matte White Permanent 26" x 20"
SL0095
STARLINER Lyric Matte White Permanent 26" x 20" SL0095
STARLINER Lyric is an offset printable matte coated paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. Standard offset inks recommended.

STARLINER Lyric is an offset printable matte coated paper with a permanent adhesive. Liner is back printed "Starliner Permanent" in red and scored for easy identification and application. Standard offset inks recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SL0095
Product Name STARLINER Lyric Matte White Permanent 26" x 20"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Release Line, 2.9 mil Kraft - RL42C1-5550-120 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Paper / Kraft Paper; Silicone
Thickness 0.0737 mm (0.0029 inches)
View Details