Mactac GS Tape 35 mil 1.0" Adhesive/1.5" Liner x 200' GS1007

Description
A 35 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.
Description
A 35 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.

Suppliers

Company
Product
Description
Supplier Links
GS Tape 35 mil 1.0
Stow, OH, United States
GS Tape 35 mil 1.0" Adhesive/1.5" Liner x 200'
GS1007
GS Tape 35 mil 1.0" Adhesive/1.5" Liner x 200' GS1007
A 35 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.

A 35 mil high-strength adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly.

Supplier's Site

Technical Specifications

  Mactac
Product Category Release Liners
Product Number GS1007
Product Name GS Tape 35 mil 1.0" Adhesive/1.5" Liner x 200'
Features Low Transfer / Extractable
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
STARLINER Fluorescent Matte Yellow Permanent 8.5
Specs
Liner Type Paper / Kraft Paper
Width 216 mm (8.5 inches)
View Details
Polyester/PET Release Liners - PET901 Matte Metalized - Infinity Tapes, LLC
Specs
Liner Type Polyester/PET
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details