Linseis Inc. Xenon Flash Thermal Constant Analyzer XFA 600

Description
Information of the thermo physical properties of materials and heat transfer optimization of final products is becoming more and more vital for industrial applications. Over the past few decades, the flash method has developed into the most commonly used technique for the measurement of the thermal diffusivity and thermal conductivity of various kinds of solids, powders and liquids. The Linseis XFA 300/600 Xenon Flash offer a cost effective method to measure the Thermal Diffusivity, Thermal Conductivity and Specific Heat Values for up to 6 Samples at the same time. The modular design of the system enables later upgrade to the sophisticated LINSEIS LFA 1000 system in terms of temperature and Laser Pulse source. Principle: The sample is positioned on a sample robot, located in a furnace. The furnace is then held at a predetermined temperature. At this temperature the sample bottom is then irradiated with a programmed energy pulse (Xenon flash lamp). This energy pulse results in a homogeneous temperature rise at the sample top. The resulting temperature rise on the top surface of the sample is measured by a high speed IR detector and thermal diffusivity values are computed from the temperature rise versus time data.
Description
Information of the thermo physical properties of materials and heat transfer optimization of final products is becoming more and more vital for industrial applications. Over the past few decades, the flash method has developed into the most commonly used technique for the measurement of the thermal diffusivity and thermal conductivity of various kinds of solids, powders and liquids. The Linseis XFA 300/600 Xenon Flash offer a cost effective method to measure the Thermal Diffusivity, Thermal Conductivity and Specific Heat Values for up to 6 Samples at the same time. The modular design of the system enables later upgrade to the sophisticated LINSEIS LFA 1000 system in terms of temperature and Laser Pulse source. Principle: The sample is positioned on a sample robot, located in a furnace. The furnace is then held at a predetermined temperature. At this temperature the sample bottom is then irradiated with a programmed energy pulse (Xenon flash lamp). This energy pulse results in a homogeneous temperature rise at the sample top. The resulting temperature rise on the top surface of the sample is measured by a high speed IR detector and thermal diffusivity values are computed from the temperature rise versus time data.

Suppliers

Company
Product
Description
Supplier Links
Xenon Flash Thermal Constant Analyzer - XFA 600 - Linseis Inc.
Robbinsville, NJ, USA
Xenon Flash Thermal Constant Analyzer
XFA 600
Xenon Flash Thermal Constant Analyzer XFA 600
Information of the thermo physical properties of materials and heat transfer optimization of final products is becoming more and more vital for industrial applications. Over the past few decades, the flash method has developed into the most commonly used technique for the measurement of the thermal diffusivity and thermal conductivity of various kinds of solids, powders and liquids. The Linseis XFA 300/600 Xenon Flash offer a cost effective method to measure the Thermal Diffusivity, Thermal Conductivity and Specific Heat Values for up to 6 Samples at the same time. The modular design of the system enables later upgrade to the sophisticated LINSEIS LFA 1000 system in terms of temperature and Laser Pulse source. Principle: The sample is positioned on a sample robot, located in a furnace. The furnace is then held at a predetermined temperature. At this temperature the sample bottom is then irradiated with a programmed energy pulse (Xenon flash lamp). This energy pulse results in a homogeneous temperature rise at the sample top. The resulting temperature rise on the top surface of the sample is measured by a high speed IR detector and thermal diffusivity values are computed from the temperature rise versus time data.

Information of the thermo physical properties of materials and heat transfer optimization of final products is becoming more and more vital for industrial applications. Over the past few decades, the flash method has developed into the most commonly used technique for the measurement of the thermal diffusivity and thermal conductivity of various kinds of solids, powders and liquids.

The Linseis XFA 300/600 Xenon Flash offer a cost effective method to measure the Thermal Diffusivity, Thermal Conductivity and Specific Heat Values for up to 6 Samples at the same time.

The modular design of the system enables later upgrade to the sophisticated LINSEIS LFA 1000 system in terms of temperature and Laser Pulse source.

Principle:

The sample is positioned on a sample robot, located in a furnace. The furnace is then held at a predetermined temperature. At this temperature the sample bottom is then irradiated with a programmed energy pulse (Xenon flash lamp). This energy pulse results in a homogeneous temperature rise at the sample top. The resulting temperature rise on the top surface of the sample is measured by a high speed IR detector and thermal diffusivity values are computed from the temperature rise versus time data.

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number XFA 600
Product Name Xenon Flash Thermal Constant Analyzer
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity And Diffusivity
Thermal Analyzer Performance Specs 0.01 mm2/s - 1000 mm2/s, 0.1 W/mk ... 2000 W/mK, Round or Square Samples
Features Cooling (optional feature); Atmosphere Control; Temperature Control
Certifications ASTM E-1461, DIN 30905 and DIN EN 821
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Automatic Isoperibol Calorimeter - AC600 - LECO Corporation
Specs
Calorimeter Type Combustion; Isoperibol Calorimeter
Display None
Remote Interface Computer Interface; Application Software Included.
View Details
High Temperature Coin Cell Module for MMC 274Nexus® -  - NETZSCH-Gerätebau GmbH
Specs
Calorimeter Type Differential Scanning Calorimeter
Properties Measured Thermophysical Properties
Features Temperature Control
View Details
High Pressure Dilatometer - L75/HP - Linseis Inc.
Specs
Thermal Analyzer Type Dilatometer
Thermal Analyzer Performance Specs Capable of Measurements Up to 1800C and 150 bar
Features Programmable Heating; Atmosphere Control; Temperature Control
View Details
Thermo-optical Oscillating Refraction Characterization - TORC 5000 - Anton Paar
Specs
Temperature Range 4 to 125 C (39 to 257 F)
Accuracy 2.00E-5 (%)
Remote Interface Computer Interface
View Details