Linseis Inc. Thermomechanical Analyzer TMA PT1000

Description
The design of the LINSEIS TMA PT1000 Thermomechanical Analyzer guarantees highest precision, reproducibility and accuracy. The system was constructed to perform a variety of Thermomechanical experiments on an array of sample shapes and sizes over a wide temperature range to meet all TMA needs. The system can perform either static or dynamic measurements due to a built in force/frequency generator. Typical materials under investigation are: composite materials, glass, polymers, ceramics and metals. The variety of measuring systems allows sample geometries such as fibers, rods, films, rods or cylinders. TMA / DTMA Features With low constant load: Change of volume Phase transformation Sinter process evaluation Softening point determination Transformation points Swelling behavior Tension With increased constant load: Penetration Transition and comparison tests 3 point bending test With dynamic load: Visco-elastic behavior Additional optional features: DTA evaluation (RCS) Rate controlled sintering software
Description
The design of the LINSEIS TMA PT1000 Thermomechanical Analyzer guarantees highest precision, reproducibility and accuracy. The system was constructed to perform a variety of Thermomechanical experiments on an array of sample shapes and sizes over a wide temperature range to meet all TMA needs. The system can perform either static or dynamic measurements due to a built in force/frequency generator. Typical materials under investigation are: composite materials, glass, polymers, ceramics and metals. The variety of measuring systems allows sample geometries such as fibers, rods, films, rods or cylinders. TMA / DTMA Features With low constant load: Change of volume Phase transformation Sinter process evaluation Softening point determination Transformation points Swelling behavior Tension With increased constant load: Penetration Transition and comparison tests 3 point bending test With dynamic load: Visco-elastic behavior Additional optional features: DTA evaluation (RCS) Rate controlled sintering software

Suppliers

Company
Product
Description
Supplier Links
Thermomechanical Analyzer - TMA PT1000 - Linseis Inc.
Robbinsville, NJ, USA
Thermomechanical Analyzer
TMA PT1000
Thermomechanical Analyzer TMA PT1000
The design of the LINSEIS TMA PT1000 Thermomechanical Analyzer guarantees highest precision, reproducibility and accuracy. The system was constructed to perform a variety of Thermomechanical experiments on an array of sample shapes and sizes over a wide temperature range to meet all TMA needs. The system can perform either static or dynamic measurements due to a built in force/frequency generator. Typical materials under investigation are: composite materials, glass, polymers, ceramics and metals. The variety of measuring systems allows sample geometries such as fibers, rods, films, rods or cylinders. TMA / DTMA Features With low constant load: Change of volume Phase transformation Sinter process evaluation Softening point determination Transformation points Swelling behavior Tension With increased constant load: Penetration Transition and comparison tests 3 point bending test With dynamic load: Visco-elastic behavior Additional optional features: DTA evaluation (RCS) Rate controlled sintering software

The design of the LINSEIS TMA PT1000 Thermomechanical Analyzer guarantees highest precision, reproducibility and accuracy. The system was constructed to perform a variety of Thermomechanical experiments on an array of sample shapes and sizes over a wide temperature range to meet all TMA needs. The system can perform either static or dynamic measurements due to a built in force/frequency generator.

Typical materials under investigation are: composite materials, glass, polymers, ceramics and metals. The variety of measuring systems allows sample geometries such as fibers, rods, films, rods or cylinders.

TMA / DTMA Features

With low constant load:

  • Change of volume
  • Phase transformation
  • Sinter process evaluation
  • Softening point determination
  • Transformation points
  • Swelling behavior
  • Tension

With increased constant load:

  • Penetration
  • Transition and comparison tests
  • 3 point bending test

With dynamic load:

  • Visco-elastic behavior

Additional optional features:

  • DTA evaluation
  • (RCS) Rate controlled sintering software
Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number TMA PT1000
Product Name Thermomechanical Analyzer
Thermal Analyzer Type Thermal Mechanical Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Simultaneous Thermogravimetric Analyzer - STA200RV - Hitachi High-Tech America
Specs
Thermal Analyzer Type Thermal Gravimetric Analyzer
Temperature Range 25 to 1000 C (77 to 1832 F)
Remote Interface Computer Interface; Application Software Included. (optional feature)
View Details
Temperature Programmed Desorption Analyzer - TPD type V - Rigaku Corporation
Specs
Thermal Analyzer Type Temp. Programmed Desorption Analyzer
Thermal Analyzer Performance Specs Thermal Stability
Features Coupled with a Mass Spectrometer
View Details
Heavy-duty Thermal Constants Analyser - TPS 1500 - Hot Disk AB
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Diffusivity
Display Digital
View Details
High Pressure Dilatometer - L75/HP - Linseis Inc.
Specs
Thermal Analyzer Type Dilatometer
Thermal Analyzer Performance Specs Capable of Measurements Up to 1800C and 150 bar
Features Programmable Heating; Atmosphere Control; Temperature Control
View Details