Linseis Inc. Transient Hot Bridge Thermal Conductivity Meter THB 100

Description
The Linseis Transient Hot Bridge - Thermal Conductivity Meter enables thermal conductivity, thermal diffusivity and specific heat measurements on various sample geometries and materials. This Linseis measuring instrument provides the three material properties simultaneously after just a few minutes time regardless of whether you have used the patented sensor in a solid matter (incl. bulk material, gels, pastes) or in a liquid. The preparation of solid samples is pretty simple: One pla-ne surface of two sample halves is sufficient for the sensor. Reference or calibration measurements are a thing of the past. As a matter of course, the THB measures absolute values, with an uncertainty which is not behind that of conventional plate or our laser flash devices. Different sensors, easily to be exchanged, are available for laboratory and field use. The THB measures fully automatically. Its software control optimizes the measurement process independently, aiming at a short duration and a minimum uncertainty. Advantages: Highest Accuracy Absolute technique (no calibration or reference sample required) Fast measurement cycles Non destructive measurement Broad measuring range Broad temperature range Easy handling (no trained staff required) Simple sample preparation Applicable for solids, liquids, powders and pastes No influence of sensor contact pressure on measurement Easy measurement of porous and transparent samples
Description
The Linseis Transient Hot Bridge - Thermal Conductivity Meter enables thermal conductivity, thermal diffusivity and specific heat measurements on various sample geometries and materials. This Linseis measuring instrument provides the three material properties simultaneously after just a few minutes time regardless of whether you have used the patented sensor in a solid matter (incl. bulk material, gels, pastes) or in a liquid. The preparation of solid samples is pretty simple: One pla-ne surface of two sample halves is sufficient for the sensor. Reference or calibration measurements are a thing of the past. As a matter of course, the THB measures absolute values, with an uncertainty which is not behind that of conventional plate or our laser flash devices. Different sensors, easily to be exchanged, are available for laboratory and field use. The THB measures fully automatically. Its software control optimizes the measurement process independently, aiming at a short duration and a minimum uncertainty. Advantages: Highest Accuracy Absolute technique (no calibration or reference sample required) Fast measurement cycles Non destructive measurement Broad measuring range Broad temperature range Easy handling (no trained staff required) Simple sample preparation Applicable for solids, liquids, powders and pastes No influence of sensor contact pressure on measurement Easy measurement of porous and transparent samples

Suppliers

Company
Product
Description
Supplier Links
Transient Hot Bridge Thermal Conductivity Meter - THB 100 - Linseis Inc.
Robbinsville, NJ, USA
Transient Hot Bridge Thermal Conductivity Meter
THB 100
Transient Hot Bridge Thermal Conductivity Meter THB 100
The Linseis Transient Hot Bridge - Thermal Conductivity Meter enables thermal conductivity, thermal diffusivity and specific heat measurements on various sample geometries and materials. This Linseis measuring instrument provides the three material properties simultaneously after just a few minutes time regardless of whether you have used the patented sensor in a solid matter (incl. bulk material, gels, pastes) or in a liquid. The preparation of solid samples is pretty simple: One pla-ne surface of two sample halves is sufficient for the sensor. Reference or calibration measurements are a thing of the past. As a matter of course, the THB measures absolute values, with an uncertainty which is not behind that of conventional plate or our laser flash devices. Different sensors, easily to be exchanged, are available for laboratory and field use. The THB measures fully automatically. Its software control optimizes the measurement process independently, aiming at a short duration and a minimum uncertainty. Advantages: Highest Accuracy Absolute technique (no calibration or reference sample required) Fast measurement cycles Non destructive measurement Broad measuring range Broad temperature range Easy handling (no trained staff required) Simple sample preparation Applicable for solids, liquids, powders and pastes No influence of sensor contact pressure on measurement Easy measurement of porous and transparent samples

The Linseis Transient Hot Bridge - Thermal Conductivity Meter enables thermal conductivity, thermal diffusivity and specific heat measurements on various sample geometries and materials. This Linseis measuring instrument provides the three material properties simultaneously after just a few minutes time regardless of whether you have used the patented sensor in a solid matter (incl. bulk material, gels, pastes) or in a liquid. The preparation of solid samples is pretty simple: One pla-ne surface of two sample halves is sufficient for the sensor. Reference or calibration measurements are a thing of the past. As a matter of course, the THB measures absolute values, with an uncertainty which is not behind that of conventional plate or our laser flash devices.

Different sensors, easily to be exchanged, are available for laboratory and field use. The THB measures fully automatically. Its software control optimizes the measurement process independently, aiming at a short duration and a minimum uncertainty.

Advantages:

  • Highest Accuracy
  • Absolute technique (no calibration or reference sample required)
  • Fast measurement cycles
  • Non destructive measurement
  • Broad measuring range
  • Broad temperature range
  • Easy handling (no trained staff required)
  • Simple sample preparation
  • Applicable for solids, liquids, powders and pastes
  • No influence of sensor contact pressure on measurement
  • Easy measurement of porous and transparent samples
Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number THB 100
Product Name Transient Hot Bridge Thermal Conductivity Meter
Thermal Analyzer Type Thermal Conductivity
Unlock Full Specs
to access all available technical data

Similar Products

Thermogravimetric Analyzers - TGA-51 - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Thermal Analyzer Type Thermal Gravimetric Analyzer
Properties Measured Weight
Thermal Analyzer Performance Specs Weight Measuring Range 20mg, 200mg, 2g
View Details
Thermal Constants Analyser - TPS 2500 S - Hot Disk AB
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Diffusivity
Display Digital
View Details
Thermo-optical Oscillating Refraction Characterization - TORC 5000 - Anton Paar
Specs
Temperature Range 4 to 125 C (39 to 257 F)
Accuracy 2.00E-5 (%)
Remote Interface Computer Interface
View Details