Linseis Inc. Toploading Thermobalance TGA PT1000

Description
NEW Linseis TGA PT1000 for thermogravimetric applications is a toploading Thermobalance, which offers a highly userfriendly design. Even at a sample weight of up to 5g the tara is done electronically. The specially designed furnaces allow fast heating and cooling rates from 0.01 up to 150°C/min as well as a highly precise temperature control from RT up to 1100°C. The system can be optionally equipped with a coupling device for EGA (Evolved Gas Analysis). The instrument is highly suitable for thermal composition, thermal stability and oxidation studies. The (optional) calculated DTA signal provides important additional information regarding endothermal or exothermal reactions. Furthermore it can be used as a tool for temperature calibration. NEW Linseis automation system: An optional 20 position sample robot in combination with the optional automatic gas control and automatic evacuating system enables long term unattended operation. For an even higher throughput, a sample robot for up to 64 positions is also available.
Description
NEW Linseis TGA PT1000 for thermogravimetric applications is a toploading Thermobalance, which offers a highly userfriendly design. Even at a sample weight of up to 5g the tara is done electronically. The specially designed furnaces allow fast heating and cooling rates from 0.01 up to 150°C/min as well as a highly precise temperature control from RT up to 1100°C. The system can be optionally equipped with a coupling device for EGA (Evolved Gas Analysis). The instrument is highly suitable for thermal composition, thermal stability and oxidation studies. The (optional) calculated DTA signal provides important additional information regarding endothermal or exothermal reactions. Furthermore it can be used as a tool for temperature calibration. NEW Linseis automation system: An optional 20 position sample robot in combination with the optional automatic gas control and automatic evacuating system enables long term unattended operation. For an even higher throughput, a sample robot for up to 64 positions is also available.

Suppliers

Company
Product
Description
Supplier Links
Toploading Thermobalance - TGA PT1000 - Linseis Inc.
Robbinsville, NJ, USA
Toploading Thermobalance
TGA PT1000
Toploading Thermobalance TGA PT1000
NEW Linseis TGA PT1000 for thermogravimetric applications is a toploading Thermobalance, which offers a highly userfriendly design. Even at a sample weight of up to 5g the tara is done electronically. The specially designed furnaces allow fast heating and cooling rates from 0.01 up to 150°C/min as well as a highly precise temperature control from RT up to 1100°C. The system can be optionally equipped with a coupling device for EGA (Evolved Gas Analysis). The instrument is highly suitable for thermal composition, thermal stability and oxidation studies. The (optional) calculated DTA signal provides important additional information regarding endothermal or exothermal reactions. Furthermore it can be used as a tool for temperature calibration. NEW Linseis automation system: An optional 20 position sample robot in combination with the optional automatic gas control and automatic evacuating system enables long term unattended operation. For an even higher throughput, a sample robot for up to 64 positions is also available.

NEW Linseis TGA PT1000 for thermogravimetric applications is a toploading Thermobalance, which offers a highly userfriendly design. Even at a sample weight of up to 5g the tara is done electronically. The specially designed furnaces allow fast heating and cooling rates from 0.01 up to 150°C/min as well as a highly precise temperature control from RT up to 1100°C. The system can be optionally equipped with a coupling device for EGA (Evolved Gas Analysis). The instrument is highly suitable for thermal composition, thermal stability and oxidation studies. The (optional) calculated DTA signal provides important additional information regarding endothermal or exothermal reactions. Furthermore it can be used as a tool for temperature calibration.

NEW Linseis automation system:

An optional 20 position sample robot in combination with the optional automatic gas control and automatic evacuating system enables long term unattended operation.

For an even higher throughput, a sample robot for up to 64 positions is also available.

Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number TGA PT1000
Product Name Toploading Thermobalance
Thermal Analyzer Type Thermal Gravimetric Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Thermo-optical Oscillating Refraction Characterization - TORC 5000 - Anton Paar
Specs
Temperature Range 4 to 125 C (39 to 257 F)
Accuracy 2.00E-5 (%)
Remote Interface Computer Interface
View Details
Thermomechanical Analyzer - TMA 8310 - Rigaku Corporation
Specs
Thermal Analyzer Type Thermal Mechanical Analyzer
Thermal Analyzer Performance Specs Differential Expansion
Features Temperature Control
View Details
COSA CV PRO™ Portable Optical Gas Calorimeter -  - COSA Xentaur Corporation
Specs
Calorimeter Type Interferometry Calorimeter
Display Digital
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Platinum Series Economy Dilatometer - L76 - Linseis Inc.
Specs
Thermal Analyzer Type Dilatometer
Properties Measured CTE, Tg, Length vs Temperature
Thermal Analyzer Performance Specs Quenching Option, Glaze Test With Steeger Equipment, Automatic Sample Length
View Details