NETZSCH-Gerätebau GmbH Accurate Thermal Conductivity Testing of Insulation Materials - HFM 436 Lambda

Description
With the Heat Flow Meter, HFM 436 Lambda, samples measuring 35 cm x 35 cm or 61 cm x 61 cm and of variable thicknesses ranging from a few millimeters to 10 (20) cm are tested between two heat flux sensors in fixed or adjustable temperature gradients. After a few minutes for the system to reach equilibrium, the built-in computer or external computer determines the thermal conductivity and thermal resistance of the sample. Automatic plate movement and determination of the sample thickness facilitate test preparation. The patented plate temperature control system (US-patent No. 5,940,784 (1999)) and dual heat flux sensors quickly provide accurate data. All test parameters as well as the calibration data are stored in the computer and documented. Enhanced Capabilities Integrated printer Variable external load Extendable to higher conductiv¬ity materials with the optional instrumentation kit Determination of thermal conductivity with the Heat Flow Meter, HFM 436 Lambda, meets the industry standards ASTM C518, ISO 8301, JIS A 1412, DIN EN 12939, DIN EN 13163 and DIN EN 12667.
Description
With the Heat Flow Meter, HFM 436 Lambda, samples measuring 35 cm x 35 cm or 61 cm x 61 cm and of variable thicknesses ranging from a few millimeters to 10 (20) cm are tested between two heat flux sensors in fixed or adjustable temperature gradients. After a few minutes for the system to reach equilibrium, the built-in computer or external computer determines the thermal conductivity and thermal resistance of the sample. Automatic plate movement and determination of the sample thickness facilitate test preparation. The patented plate temperature control system (US-patent No. 5,940,784 (1999)) and dual heat flux sensors quickly provide accurate data. All test parameters as well as the calibration data are stored in the computer and documented. Enhanced Capabilities Integrated printer Variable external load Extendable to higher conductiv¬ity materials with the optional instrumentation kit Determination of thermal conductivity with the Heat Flow Meter, HFM 436 Lambda, meets the industry standards ASTM C518, ISO 8301, JIS A 1412, DIN EN 12939, DIN EN 13163 and DIN EN 12667.

Suppliers

Company
Product
Description
Supplier Links
Accurate Thermal Conductivity Testing of Insulation Materials - HFM 436 Lambda -  - NETZSCH-Gerätebau GmbH
Selb, Germany
Accurate Thermal Conductivity Testing of Insulation Materials - HFM 436 Lambda
Accurate Thermal Conductivity Testing of Insulation Materials - HFM 436 Lambda
With the Heat Flow Meter, HFM 436 Lambda, samples measuring 35 cm x 35 cm or 61 cm x 61 cm and of variable thicknesses ranging from a few millimeters to 10 (20) cm are tested between two heat flux sensors in fixed or adjustable temperature gradients. After a few minutes for the system to reach equilibrium, the built-in computer or external computer determines the thermal conductivity and thermal resistance of the sample. Automatic plate movement and determination of the sample thickness facilitate test preparation. The patented plate temperature control system (US-patent No. 5,940,784 (1999)) and dual heat flux sensors quickly provide accurate data. All test parameters as well as the calibration data are stored in the computer and documented. Enhanced Capabilities Integrated printer Variable external load Extendable to higher conductiv¬ity materials with the optional instrumentation kit Determination of thermal conductivity with the Heat Flow Meter, HFM 436 Lambda, meets the industry standards ASTM C518, ISO 8301, JIS A 1412, DIN EN 12939, DIN EN 13163 and DIN EN 12667.

With the Heat Flow Meter, HFM 436 Lambda, samples measuring 35 cm x 35 cm or 61 cm x 61 cm and of variable thicknesses ranging from a few millimeters to 10 (20) cm are tested between two heat flux sensors in fixed or adjustable temperature gradients. After a few minutes for the system to reach equilibrium, the built-in computer or external computer determines the thermal conductivity and thermal resistance of the sample.
Automatic plate movement and determination of the sample thickness facilitate test preparation.
The patented plate temperature control system (US-patent No. 5,940,784 (1999)) and dual heat flux sensors quickly provide accurate data.
All test parameters as well as the calibration data are stored in the computer and documented.
Enhanced Capabilities

  • Integrated printer
  • Variable external load
  • Extendable to higher conductiv¬ity materials with the optional instrumentation kit

Determination of thermal conductivity with the Heat Flow Meter, HFM 436 Lambda, meets the industry standards ASTM C518, ISO 8301, JIS A 1412, DIN EN 12939, DIN EN 13163 and DIN EN 12667.

Supplier's Site

Technical Specifications

  NETZSCH-Gerätebau GmbH
Product Category Calorimeters and Thermal Analyzers
Product Name Accurate Thermal Conductivity Testing of Insulation Materials - HFM 436 Lambda
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity Testing of Insulation Materials
Features Cooling; Temperature Control
Certifications ASTM C518, ISO 8301, JIS A 1412, DIN EN 12939, DIN EN 13163 and DIN EN 12667
Display Video
Unlock Full Specs
to access all available technical data

Similar Products

COSA 9610™ Wobbe Index, BTU, & CARI Calorimeter -  - COSA Xentaur Corporation
Specs
Calorimeter Type Combustion
Features Cooling (optional feature)
Certifications Ex, FM
View Details
Differential Thermogravimetric Analyzer - TG-DTA 8120 - Rigaku Corporation
Specs
Thermal Analyzer Type Differential Thermal Analysis; Thermal Gravimetric Analyzer
Thermal Analyzer Performance Specs Weight
Features Cooling; Temperature Control
View Details
Thermo-optical Oscillating Refraction Characterization - TORC 5000 - Anton Paar
Specs
Temperature Range 4 to 125 C (39 to 257 F)
Accuracy 2.00E-5 (%)
Remote Interface Computer Interface
View Details
Aquapal III Moisture Analyzer -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Thermal Analyzer Type Moisture
Remote Interface Computer Interface
View Details