Thermogravimetry is a technique in which the mass of the sample is monitored against time or temperature while the temperature of the sample, in a specified atmosphere, is programmed. This technique serves the determination of material compositions.
Simultaneous TGA-DTA/DSC measures both heat flow (DSC) and weight changes (TGA) in a material as a function of temperature or time in a controlled atmosphere. Simultaneous measurement of these two material properties not only improves productivity but also simplifies interpretation of the results. The information obtained allows differentiation between endothermic and exothermic events which have no associated weight loss (e.g., melting and crystallization) and those that involve a weight loss (e.g., degradation).
The LINSEIS High Pressure STA (Simultaneous Thermal Analysis) delivers unsurpassed performance. The system can be used to determine simultaneous changes of mass (TG) and caloric reactions (HDSC) under defined atmosphere and pressure (up to 50/150 bar) in the temperature range -170°C up to 1800°C. This instrument is unique because it is the only available pressure STA worldwide.
The unique characteristics of this product are high precision, high resolution and long term drift stability. The STA Platinum Series was developed to meet the challenging demands of the high temperature and high pressure applications.
Main Application of the High Pressure TGA-DSC:
| Linseis Inc. | |
|---|---|
| Product Category | Calorimeters and Thermal Analyzers |
| Product Number | STA HP TGA-DSC |
| Product Name | High Pressure TGA-DSC |
| Thermal Analyzer Type | Thermal Gravimetric Analyzer |