Features
Description
The Linseis dilatometer L75/120LT was developed to measure the expansion of polymer samples. Hereby up to 8 different samples can be measured simultaneously in a temperature range of –40°C up to +160°C. To cover the temperature range a commonly available climate chamber is used that incorporates a cooling generator and a heat source. The measuring sensors are mounted on top of the heat chamber and connect through a hole into the chamber. The complete arrangement is airtight, in order to avoid the intrusion of humidity into the measuring chamber.
It is possible to insert inert gas into the measuring chamber. The temperature measurement is done by means of 4 type K thermocouples which are hanging always between 2 samples.
This arrangement enables to get a good temperature profile over the measuring chamber. The change of the length of the samples over the temperature change is measured with a LVDT sensor (linear variable differential transformer). This sensor has a very high resolution of 14nm (Nanometer) 10E-9. All 8 LVDTs are connected to the data acquisition / controller parts into the connected computer. The normally used polymer samples can have a length of 80 up to 100mm. The cross-section of the samples can be 4 x 10mm up to 15 x 15mm.
As the used measuring systems are made out of quartz with an expansion coefficient of approx. 5 x 10E-7/K and is thus very small compared to the normal expansion coefficient of the polymer samples, the expansion of the measuring system can be neglected.
For very high accuracy measurements it is possible to use a calibration standard (none thermal expansion) to compensate the influence of quartz glass expansion. The maximum measuring range is +/- 1mm. To measure different sample length (80 up to 100mm) the piston of the measuring system can be adjusted by a motor.
For the zero adjustment the piston will be adjusted by a threat made of invar (invar has a very low temperature expansion at RT) that independent from sample length the core of a transducer (LVDT) is always in the center (zero adjustment).
| Linseis Inc. | |
|---|---|
| Product Category | Calorimeters and Thermal Analyzers |
| Product Number | L75/120LT |
| Product Name | 8 Sample Dilatometer |
| Thermal Analyzer Type | Dilatometer |
| Properties Measured | Expansion Of Polymer Samples |
| Thermal Analyzer Performance Specs | Samples Length: 80-100mm |
| Features | Cooling; Programmable Heating; Atmosphere Control; Temperature Control |
| Display | Analog; Video |