Linseis Inc. High Precision Laser Dilatometer L 75/Laser

Description
Unmatched resolution and absolute accuracy is now possible due to the development of the Linseis Laser Dilatometer of the Pico-series. As the name indicates already the resolution goes up to Picometers (0,3 nm = 300 Picometer). That means resolutions can be obtained which are up to a factor 33,33 higher as the resolution that were possible up to date. On top the principle of interference measurement give the possibility for much higher accuracy's, especially as some special computer calibrations are used. Linseis L75/LASER only needs slight machining of the sample. All you need to do is just prepare one sample, as with the conventional push rod type dilatometer. The system does not require any specific sample geometry. All types of material, reflecting or none reflecting can be evaluated with the system. The measurement principle is an "absolute measurement", not like conventional double sample pushrod Dilatometers, providing much higher precision. No calibration has to be undertake, unlike with conventional Dilatometers.
Description
Unmatched resolution and absolute accuracy is now possible due to the development of the Linseis Laser Dilatometer of the Pico-series. As the name indicates already the resolution goes up to Picometers (0,3 nm = 300 Picometer). That means resolutions can be obtained which are up to a factor 33,33 higher as the resolution that were possible up to date. On top the principle of interference measurement give the possibility for much higher accuracy's, especially as some special computer calibrations are used. Linseis L75/LASER only needs slight machining of the sample. All you need to do is just prepare one sample, as with the conventional push rod type dilatometer. The system does not require any specific sample geometry. All types of material, reflecting or none reflecting can be evaluated with the system. The measurement principle is an "absolute measurement", not like conventional double sample pushrod Dilatometers, providing much higher precision. No calibration has to be undertake, unlike with conventional Dilatometers.

Suppliers

Company
Product
Description
Supplier Links
High Precision Laser Dilatometer - L 75/Laser - Linseis Inc.
Robbinsville, NJ, USA
High Precision Laser Dilatometer
L 75/Laser
High Precision Laser Dilatometer L 75/Laser
Unmatched resolution and absolute accuracy is now possible due to the development of the Linseis Laser Dilatometer of the Pico-series. As the name indicates already the resolution goes up to Picometers (0,3 nm = 300 Picometer). That means resolutions can be obtained which are up to a factor 33,33 higher as the resolution that were possible up to date. On top the principle of interference measurement give the possibility for much higher accuracy's, especially as some special computer calibrations are used. Linseis L75/LASER only needs slight machining of the sample. All you need to do is just prepare one sample, as with the conventional push rod type dilatometer. The system does not require any specific sample geometry. All types of material, reflecting or none reflecting can be evaluated with the system. The measurement principle is an "absolute measurement", not like conventional double sample pushrod Dilatometers, providing much higher precision. No calibration has to be undertake, unlike with conventional Dilatometers.

Unmatched resolution and absolute accuracy is now possible due to the development of the Linseis Laser Dilatometer of the Pico-series. As the name indicates already the resolution goes up to Picometers (0,3 nm = 300 Picometer). That means resolutions can be obtained which are up to a factor 33,33 higher as the resolution that were possible up to date. On top the principle of interference measurement give the possibility for much higher accuracy's, especially as some special computer calibrations are used.

Linseis L75/LASER only needs slight machining of the sample. All you need to do is just prepare one sample, as with the conventional push rod type dilatometer. The system does not require any specific sample geometry. All types of material, reflecting or none reflecting can be evaluated with the system. The measurement principle is an "absolute measurement", not like conventional double sample pushrod Dilatometers, providing much higher precision. No calibration has to be undertake, unlike with conventional Dilatometers.

Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number L 75/Laser
Product Name High Precision Laser Dilatometer
Thermal Analyzer Type Dilatometer
Properties Measured Expansion
Thermal Analyzer Performance Specs Non Contact Measurement, Theoretically an Indefinite Resolution
Features Cooling; Atmosphere Control; Temperature Control
Unlock Full Specs
to access all available technical data

Similar Products

Thermo-optical Oscillating Refraction Characterization - TORC 5000 - Anton Paar
Specs
Temperature Range 4 to 125 C (39 to 257 F)
Accuracy 2.00E-5 (%)
Remote Interface Computer Interface
View Details
The Most Versatile DMA in the World - Dynamic Mechanical Analyzer: DMA 242 E Artemis -  - NETZSCH-Gerätebau GmbH
Specs
Thermal Analyzer Type Dynamic Mechanical Analyzer
Features Cooling; Temperature Control
Display Video
View Details
Heavy-duty Thermal Constants Analyser - TPS 1500 - Hot Disk AB
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Diffusivity
Display Digital
View Details
Vertical Thermomechanical Analyzer - TMA PT1600 - Linseis Inc.
Specs
Thermal Analyzer Type Thermal Mechanical Analyzer
Features Programmable Heating; Atmosphere Control; Temperature Control
Temperature Range 20 to 1600 C (68 to 2912 F)
View Details