Linseis Inc. Heat Flow Meter HFM 300/1

Description
The LINSEIS Heat Flow Meter provides a rapid and easy to use instrument to determine the thermal conductivity properties of low thermal conductivity insulation materials as well as all other materials with a high level of accuracy. The instrument is designed per ASTM C518, JIS A1412, ISO 8301 and DIN 12667. The principle of measurement is to position a sample between a hot and a cold plate and to measure the heat flow. System Design The LINSEIS Heat Flow Meter is a robust and reliable instrument. Its unique design enables highly accurate measurements within minutes. The system provides an excellent long term stability enabling precise long term aging studies. Fast measurement cycles as little as 15 minutes can be achieved, resulting in a high sampling rate. To enable these fast and precise sampling intervals the instrument uses a dual sensor arrangement. An integrated length measurement provides immediate sample thickness data. Instrument features: Highest precision and accuracy Very robust design Very easy handling Fast sampling (approx. 15min for QC) Automated operation No cooling water required No PC required
Description
The LINSEIS Heat Flow Meter provides a rapid and easy to use instrument to determine the thermal conductivity properties of low thermal conductivity insulation materials as well as all other materials with a high level of accuracy. The instrument is designed per ASTM C518, JIS A1412, ISO 8301 and DIN 12667. The principle of measurement is to position a sample between a hot and a cold plate and to measure the heat flow. System Design The LINSEIS Heat Flow Meter is a robust and reliable instrument. Its unique design enables highly accurate measurements within minutes. The system provides an excellent long term stability enabling precise long term aging studies. Fast measurement cycles as little as 15 minutes can be achieved, resulting in a high sampling rate. To enable these fast and precise sampling intervals the instrument uses a dual sensor arrangement. An integrated length measurement provides immediate sample thickness data. Instrument features: Highest precision and accuracy Very robust design Very easy handling Fast sampling (approx. 15min for QC) Automated operation No cooling water required No PC required

Suppliers

Company
Product
Description
Supplier Links
Heat Flow Meter - HFM 300/1 - Linseis Inc.
Robbinsville, NJ, USA
Heat Flow Meter
HFM 300/1
Heat Flow Meter HFM 300/1
The LINSEIS Heat Flow Meter provides a rapid and easy to use instrument to determine the thermal conductivity properties of low thermal conductivity insulation materials as well as all other materials with a high level of accuracy. The instrument is designed per ASTM C518, JIS A1412, ISO 8301 and DIN 12667. The principle of measurement is to position a sample between a hot and a cold plate and to measure the heat flow. System Design The LINSEIS Heat Flow Meter is a robust and reliable instrument. Its unique design enables highly accurate measurements within minutes. The system provides an excellent long term stability enabling precise long term aging studies. Fast measurement cycles as little as 15 minutes can be achieved, resulting in a high sampling rate. To enable these fast and precise sampling intervals the instrument uses a dual sensor arrangement. An integrated length measurement provides immediate sample thickness data. Instrument features: Highest precision and accuracy Very robust design Very easy handling Fast sampling (approx. 15min for QC) Automated operation No cooling water required No PC required

The LINSEIS Heat Flow Meter provides a rapid and easy to use instrument to determine the thermal conductivity properties of low thermal conductivity insulation materials as well as all other materials with a high level of accuracy. The instrument is designed per ASTM C518, JIS A1412, ISO 8301 and DIN 12667. The principle of measurement is to position a sample between a hot and a cold plate and to measure the heat flow.

System Design

The LINSEIS Heat Flow Meter is a robust and reliable instrument. Its unique design enables highly accurate measurements within minutes. The system provides an excellent long term stability enabling precise long term aging studies. Fast measurement cycles as little as 15 minutes can be achieved, resulting in a high sampling rate. To enable these fast and precise sampling intervals the instrument uses a dual sensor arrangement. An integrated length measurement provides immediate sample thickness data.

Instrument features:

  • Highest precision and accuracy
  • Very robust design
  • Very easy handling
  • Fast sampling (approx. 15min for QC)
  • Automated operation
  • No cooling water required
  • No PC required
Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number HFM 300/1
Product Name Heat Flow Meter
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity, Thermal Resistance
Thermal Analyzer Performance Specs 0.005 W/mk - 0.5 W/mK, 0.1 m2K/W - 8.0 m2K/W
Features Cooling
Certifications ASTM, JIS, ISO, DIN
Unlock Full Specs
to access all available technical data

Similar Products

Differential Scanning Calorimeter - NEXTA DSC200 - Hitachi High-Tech America
Specs
Calorimeter Type Differential Scanning Calorimeter
Display Digital
Temperature Range 150 to 725 C (302 to 1337 F)
View Details
COSA CV PRO™ Portable Optical Gas Calorimeter -  - COSA Xentaur Corporation
Specs
Calorimeter Type Interferometry Calorimeter
Display Digital
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Transient Hot Bridge Thermal Conductivity Meter - THB 100 - Linseis Inc.
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity, Thermal Diffusivity, and Specific Heat
Thermal Analyzer Performance Specs 0.05 mm2/s - 10 mm2/s, 0.01 W/mk - 100 W/mK
View Details