Linseis Inc. Differential Scanning Calorimeter DSC PT1000

Description
LINSEIS DSC – PT1000 - Differential Scanning Calorimeter: This product was developed to provide a general purpose TM - DSC with a broad temperature range (-150 – 725°C) for all common applications. Furthermore emphasis was placed on an extremely stable baseline and high reproducibility. The design allows manual and automatic operation. The conception of the cell guarantees maximum mechanical and chemical resistance. The 120 thermocouple sensor MR12 provides highest resolution and outstanding sensitivity. LINSEIS DSC – 1000 HiRes - Differential Scanning Calorimeter: Research grade TM - DSC with unsurpassed HR24 Sensor comprising 240 thermocouples and a dual detector arrangement, combining the advantages of heat flux and power compensation technology into one integrated sensor arrangement. This design provides the highest sensitivity and resolution in the market, outperforming all competitive designs by a magnitude. Furthermore the instrument allows full automation due to its 64 position autosampler, automatic gas dosing system and the optional vacuum tight design. The broad temperature range (-180 up to 750°C) ensures that even most demanding applications can be analyzed. Sensors: The key part of every DSC is the sensor, so don’t make any compromise. Up to now it has been impossible to achieve highest resolution and sensitivity in one sensor. The revolutionary design of the HiperRes® Sensor line now enables just that. The 120 or 240 thermocouples deliver the highest resolution on the market. This permits the detection of smallest thermal effects. The glass ceramic sensor structure ensures shortest possible time constants, permitting the separation of overlapping effects over the full temperature range. Unlike competing metal sensors the ceramic design does not oxidize and thus can be used ongoing over the full temperature range without aging effect. MR12: 120 Thermocouples in a row ensure unparalleled resolution. The glass ceramic sensor designs ensure highest resolution and durability. This sensor is perfectly suited for day to day operation in research and quality control. HR24: The combined heat flux & power compensation sensor for most demanding application, 240 thermocouples ensure unsurpassed sensitivity and resolution. Even with smallest sample quantities and slow heating rates weak transitions can be detected.
Description
LINSEIS DSC – PT1000 - Differential Scanning Calorimeter: This product was developed to provide a general purpose TM - DSC with a broad temperature range (-150 – 725°C) for all common applications. Furthermore emphasis was placed on an extremely stable baseline and high reproducibility. The design allows manual and automatic operation. The conception of the cell guarantees maximum mechanical and chemical resistance. The 120 thermocouple sensor MR12 provides highest resolution and outstanding sensitivity. LINSEIS DSC – 1000 HiRes - Differential Scanning Calorimeter: Research grade TM - DSC with unsurpassed HR24 Sensor comprising 240 thermocouples and a dual detector arrangement, combining the advantages of heat flux and power compensation technology into one integrated sensor arrangement. This design provides the highest sensitivity and resolution in the market, outperforming all competitive designs by a magnitude. Furthermore the instrument allows full automation due to its 64 position autosampler, automatic gas dosing system and the optional vacuum tight design. The broad temperature range (-180 up to 750°C) ensures that even most demanding applications can be analyzed. Sensors: The key part of every DSC is the sensor, so don’t make any compromise. Up to now it has been impossible to achieve highest resolution and sensitivity in one sensor. The revolutionary design of the HiperRes® Sensor line now enables just that. The 120 or 240 thermocouples deliver the highest resolution on the market. This permits the detection of smallest thermal effects. The glass ceramic sensor structure ensures shortest possible time constants, permitting the separation of overlapping effects over the full temperature range. Unlike competing metal sensors the ceramic design does not oxidize and thus can be used ongoing over the full temperature range without aging effect. MR12: 120 Thermocouples in a row ensure unparalleled resolution. The glass ceramic sensor designs ensure highest resolution and durability. This sensor is perfectly suited for day to day operation in research and quality control. HR24: The combined heat flux & power compensation sensor for most demanding application, 240 thermocouples ensure unsurpassed sensitivity and resolution. Even with smallest sample quantities and slow heating rates weak transitions can be detected.

Suppliers

Company
Product
Description
Supplier Links
Differential Scanning Calorimeter - DSC PT1000 - Linseis Inc.
Robbinsville, NJ, USA
Differential Scanning Calorimeter
DSC PT1000
Differential Scanning Calorimeter DSC PT1000
LINSEIS DSC – PT1000 - Differential Scanning Calorimeter: This product was developed to provide a general purpose TM - DSC with a broad temperature range (-150 – 725°C) for all common applications. Furthermore emphasis was placed on an extremely stable baseline and high reproducibility. The design allows manual and automatic operation. The conception of the cell guarantees maximum mechanical and chemical resistance. The 120 thermocouple sensor MR12 provides highest resolution and outstanding sensitivity. LINSEIS DSC – 1000 HiRes - Differential Scanning Calorimeter: Research grade TM - DSC with unsurpassed HR24 Sensor comprising 240 thermocouples and a dual detector arrangement, combining the advantages of heat flux and power compensation technology into one integrated sensor arrangement. This design provides the highest sensitivity and resolution in the market, outperforming all competitive designs by a magnitude. Furthermore the instrument allows full automation due to its 64 position autosampler, automatic gas dosing system and the optional vacuum tight design. The broad temperature range (-180 up to 750°C) ensures that even most demanding applications can be analyzed. Sensors: The key part of every DSC is the sensor, so don’t make any compromise. Up to now it has been impossible to achieve highest resolution and sensitivity in one sensor. The revolutionary design of the HiperRes® Sensor line now enables just that. The 120 or 240 thermocouples deliver the highest resolution on the market. This permits the detection of smallest thermal effects. The glass ceramic sensor structure ensures shortest possible time constants, permitting the separation of overlapping effects over the full temperature range. Unlike competing metal sensors the ceramic design does not oxidize and thus can be used ongoing over the full temperature range without aging effect. MR12: 120 Thermocouples in a row ensure unparalleled resolution. The glass ceramic sensor designs ensure highest resolution and durability. This sensor is perfectly suited for day to day operation in research and quality control. HR24: The combined heat flux & power compensation sensor for most demanding application, 240 thermocouples ensure unsurpassed sensitivity and resolution. Even with smallest sample quantities and slow heating rates weak transitions can be detected.

LINSEIS DSC – PT1000 - Differential Scanning Calorimeter:

This product was developed to provide a general purpose TM - DSC with a broad temperature range (-150 – 725°C) for all common applications. Furthermore emphasis was placed on an extremely stable baseline and high reproducibility. The design allows manual and automatic operation. The conception of the cell guarantees maximum mechanical and chemical resistance. The 120 thermocouple sensor MR12 provides highest resolution and outstanding sensitivity.

LINSEIS DSC – 1000 HiRes - Differential Scanning Calorimeter:

Research grade TM - DSC with unsurpassed HR24 Sensor comprising 240 thermocouples and a dual detector arrangement, combining the advantages of heat flux and power compensation technology into one integrated sensor arrangement. This design provides the highest sensitivity and resolution in the market, outperforming all competitive designs by a magnitude. Furthermore the instrument allows full automation due to its 64 position autosampler, automatic gas dosing system and the optional vacuum tight design. The broad temperature range (-180 up to 750°C) ensures that even most demanding applications can be analyzed.

Sensors:

The key part of every DSC is the sensor, so don’t make any compromise. Up to now it has been impossible to achieve highest resolution and sensitivity in one sensor. The revolutionary design of the HiperRes® Sensor line now enables just that. The 120 or 240 thermocouples deliver the highest resolution on the market. This permits the detection of smallest thermal effects. The glass ceramic sensor structure ensures shortest possible time constants, permitting the separation of overlapping effects over the full temperature range. Unlike competing metal sensors the ceramic design does not oxidize and thus can be used ongoing over the full temperature range without aging effect.

MR12: 120 Thermocouples in a row ensure unparalleled resolution. The glass ceramic sensor designs ensure highest resolution and durability. This sensor is perfectly suited for day to day operation in research and quality control.

HR24: The combined heat flux & power compensation sensor for most demanding application, 240 thermocouples ensure unsurpassed sensitivity and resolution. Even with smallest sample quantities and slow heating rates weak transitions can be detected.

Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Calorimeters and Thermal Analyzers
Product Number DSC PT1000
Product Name Differential Scanning Calorimeter
Calorimeter Type Differential Scanning Calorimeter
Features Cooling (optional feature); Programmable Heating; Temperature Control
Certifications ASTM, DIN, DIN EN, ISO
Unlock Full Specs
to access all available technical data

Similar Products

Heat Flow Meter - HFM 300/1 - Linseis Inc.
Specs
Thermal Analyzer Type Thermal Conductivity
Properties Measured Thermal Conductivity, Thermal Resistance
Thermal Analyzer Performance Specs 0.005 W/mk - 0.5 W/mK, 0.1 m2K/W - 8.0 m2K/W
View Details
Simultaneous Thermogravimetric Analyzer - STA300 - Hitachi High-Tech America
Specs
Thermal Analyzer Type Thermal Gravimetric Analyzer
Temperature Range 25 to 1500 C (77 to 2732 F)
Remote Interface Computer Interface; Application Software Included. (optional feature)
View Details
Differential Thermogravimetric Analyzer - TG-DTA 8120 - Rigaku Corporation
Specs
Thermal Analyzer Type Differential Thermal Analysis; Thermal Gravimetric Analyzer
Thermal Analyzer Performance Specs Weight
Features Cooling; Temperature Control
View Details
Outstanding Performance in Thermogravimetry - With High Resolution In the Entire Range - Thermo-Nanobalance (TGA - Thermogravimetric Analyzer): TG 449 F1 Jupiter® -  - NETZSCH-Gerätebau GmbH
Specs
Thermal Analyzer Type Thermal Gravimetric Analyzer
Properties Measured Thermal Stability and Composition
Features Cooling; Temperature Control
View Details