Drip tight, Dust tight, Watertight, Oil tight
Enclosure
NEMA Type 2, 4, 13 • UL ENCLOSURE 2, 4, 13 • CSA ENCLOSURE 2, 4, 13 • EN 60529 Degree of Protection IP56
Purpose
"o" shield
Features & Benefits
Rugged cast metal enclosure has sufficient weight to keep the switch from sliding when being operated
All Models have a neoprene Cover Gasket plus O-Rings on the Actuating shaft and separate ground screw
In all Maintained Contact models the release is accomplished by simply pressing the latch with a light forward movement of the toe. The release is placed under the Full Shield so falling objects cannot easily release it
3 holes provided for rigid mounting to the floor or equipment
Materials
Treadle and housing constructed from cast iron for strength and durability
Protected by a strong cast aluminum shield
Painted Alert Orange
Single 3/4"-14 N.P.T. threaded conduit entry is standard
Options
Oversize "O" and "OX" Shield models accept oversized safety shoes and metatarsal foot guards. The "OX" Shield has an additional 3/4" (19.1 mm) opening height as compared to the "O" shield
Dual 1/2"-14 N.P.T. threaded conduit entry and metric sizes available to the O.E.M. on special order
Special Twin & Triple Models available to the O.E.M. on special order
Potentiometer models are available
RF Wireless models are available
Hercules models available with cast aluminum base and covers (except unshielded cover which is gray iron)
Applications
Benders
Box Marker
Brakes
Chopper
And more...
Drip tight, Dust tight, Watertight, Oil tight
Enclosure
NEMA Type 2, 4, 13 • UL ENCLOSURE 2, 4, 13 • CSA ENCLOSURE 2, 4, 13 • EN 60529 Degree of Protection IP56
Purpose
"o" shield
Features & Benefits
- Rugged cast metal enclosure has sufficient weight to keep the switch from sliding when being operated
- All Models have a neoprene Cover Gasket plus O-Rings on the Actuating shaft and separate ground screw
- In all Maintained Contact models the release is accomplished by simply pressing the latch with a light forward movement of the toe. The release is placed under the Full Shield so falling objects cannot easily release it
- 3 holes provided for rigid mounting to the floor or equipment
Materials
- Treadle and housing constructed from cast iron for strength and durability
- Protected by a strong cast aluminum shield
- Painted Alert Orange
- Single 3/4"-14 N.P.T. threaded conduit entry is standard
Options
- Oversize "O" and "OX" Shield models accept oversized safety shoes and metatarsal foot guards. The "OX" Shield has an additional 3/4" (19.1 mm) opening height as compared to the "O" shield
- Dual 1/2"-14 N.P.T. threaded conduit entry and metric sizes available to the O.E.M. on special order
- Special Twin & Triple Models available to the O.E.M. on special order
- Potentiometer models are available
- RF Wireless models are available
- Hercules models available with cast aluminum base and covers (except unshielded cover which is gray iron)
Applications
- Benders
- Box Marker
- Brakes
- Chopper
- And more...