Linemaster Switch Corporation Switch, FOOTSwitch, HEAVY DUTY INDUSTRIAL CONTROL, DPDT, Momentary 532-SWH

Description
20 A, 125 to 250 VAC, Heavy Duty Foot Switch Driptight, dusttight, watertight, oiltight, rugged cast metal enclosure has sufficient weight to keep the switch from sliding when being operated. Rated: 20 A; 1 HP @ 125-250 VAC; heavy pilot duty 250 VAC max. Features NEMA Type 2, 4 and 13 UL Enclosure 2, 4 and 13 CSA Enclosure 2, 4 and 13 IP56
Description
20 A, 125 to 250 VAC, Heavy Duty Foot Switch Driptight, dusttight, watertight, oiltight, rugged cast metal enclosure has sufficient weight to keep the switch from sliding when being operated. Rated: 20 A; 1 HP @ 125-250 VAC; heavy pilot duty 250 VAC max. Features NEMA Type 2, 4 and 13 UL Enclosure 2, 4 and 13 CSA Enclosure 2, 4 and 13 IP56

Suppliers

Company
Product
Description
Supplier Links
Switch, FOOTSwitch, HEAVY DUTY INDUSTRIAL CONTROL, DPDT, Momentary - 70184027 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, FOOTSwitch, HEAVY DUTY INDUSTRIAL CONTROL, DPDT, Momentary
70184027
Switch, FOOTSwitch, HEAVY DUTY INDUSTRIAL CONTROL, DPDT, Momentary 70184027
20 A, 125 to 250 VAC, Heavy Duty Foot Switch Driptight, dusttight, watertight, oiltight, rugged cast metal enclosure has sufficient weight to keep the switch from sliding when being operated. Rated: 20 A; 1 HP @ 125-250 VAC; heavy pilot duty 250 VAC max. Features NEMA Type 2, 4 and 13 UL Enclosure 2, 4 and 13 CSA Enclosure 2, 4 and 13 IP56

20 A, 125 to 250 VAC, Heavy Duty Foot Switch
Driptight, dusttight, watertight, oiltight, rugged cast metal enclosure has sufficient weight to keep the switch from sliding when being operated. Rated: 20 A; 1 HP @ 125-250 VAC; heavy pilot duty 250 VAC max.
Features

  • NEMA Type 2, 4 and 13
  • UL Enclosure 2, 4 and 13
  • CSA Enclosure 2, 4 and 13
  • IP56
Supplier's Site
Foot Switch - 12517689 - Radwell International
Willingboro, NJ, United States
Foot Switch
12517689
Foot Switch 12517689
FOOT SWITCH, HEAVY DUTY, FULL SHIELD, 20AMP, 125VAC, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

FOOT SWITCH, HEAVY DUTY, FULL SHIELD, 20AMP, 125VAC, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Foot Switches Foot Switches
Product Number 70184027 12517689
Product Name Switch, FOOTSwitch, HEAVY DUTY INDUSTRIAL CONTROL, DPDT, Momentary Foot Switch
Pedals One
Function Momentary
Pole and Throw Specifications Double Pole, Double Throw
Maximum Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Foot Switches - 8039772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch / Action Method Potentiometer
Function Momentary
Base Material Thermoplastic / Plastic
View Details
Hercules Potentiometer - No Shield -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Protection No Guard (or Separate Guard)
Switch / Action Method Snap Action Switch; Linear, 2 Watt 250 ohm
Function Momentary; Variable; Momentary Variable Control
View Details
Foot switch - 2F 232 - Z2F 232-11/11 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
Pedals One; 1
Switch / Action Method Snap Action Switch
View Details