Top Features
Typical Applications
Welding Positions
All, except vertical down
Shielding Gas
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Filler Alloys and Consumables |
| Product Number | Outershield® 71M |
| Product Name | Welding Consumable - Flux-Cored Wires - Gas-Shielded |
| Applications / Materials Joined | Mild Steel for Bridge, Ship, Barge or Offshore Drilling Rig Construction, General Fabrication, Machinery Fabrication, Structural Fabrication |
| Joining Process / Product Form | Flux Cored Wire |
| Diameter / Thickness | 0.0350 to 0.0625 inch (0.8890 to 1.59 mm) |
| Nominal Composition | 0.05-0.07 %C, 1.04-1.60 %Mn, 0.25-0.50 %Si, <= 0.01 %S, < 0.01 %P |
| Tensile Strength (UTS) | 81221 to 91373 psi (57161 to 64307 m H2O) |