Top Features
PowerConnect Technology (Patent-Pending) - Automatically adjusts to input power from 200-600V, 50 or 60 Hz, single phase or three phase.
Tribrid Power Module - Exceptional welding performance with high power factor and efficiency.
CheckPoint and Production Monitoring 2.2 - Use your server or our cloud-based server to view or analyze your welding data on almost any device.
Compact and Durable Case - IP23 rated to withstand harsh environments.
Integrated TIG Torch and Spool Gun Solenoid - Makes for fast changeovers to TIG welding or spool gun operation.
Input Power
208/220-230/380-415/
208/220-230/1/50/60
Processes
Stick, DC TIG, Pulsed DC TIG, MIG, Pulsed MIG, Flux-Cored
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | K2774-4 |
| Product Name | Power Wave® C300 Advanced Process Welder Multi-Purpose Educational Ready-Pak® |
| Process Capability | Advanced Process Welder; Welding; Multi-process |
| AC Input Voltage | 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz |
| Input Current | 11 to 53 amps |
| Input Phase | Single Phase Power; Three Phase Power |