Top Features
Compact Case with Stainless Steel Enclosure
Arc gouging up to 10mm
Downhill pipe welding mode - Excellent for cellulosic electrodes
Built-in "hot start" for easier starts and restrikes
Reliable engine 4 cylinder water cooled, 1500rpm Perkins® Turbo-Charged Diesel engine
Processes
Stick, TIG, MIG, Flux-Cored, Gouging
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | K2503-3 |
| Product Name | Vantage® 500 CE Engine Driven Welder (Perkins®) (Export Only) |
| Process Capability | Engine Driven Welder; Welding |
| Maximum Duty Cycle | 100 % |
| Output Power Capability | DC Output |