Lincoln Electric Co. (The) Invertec® V275-S Stick Welder (Tweco) K2269-3

Description
Top Features Outstanding AWS E6010 and E7018 performance - using up to 7/32 in. (5.5 mm) diameter electrode that enables both whip and drag techniques. Touch Start TIG® - allows the welding arc to be established without high frequency starting. Air carbon arc cutting and gouging - with up to 3/16 in. (4.8 mm) diameter carbon electrode. Selectable Hot Start - turn it off for thin material or flip it on for thick, rusty or dirty material. Variable Arc Force - dial in the "soft" or "crisp" arc you want. Input Power 208/220/230/380/400/ 415/440/460/575/1/3/ 50/60 Processes Stick, TIG, Gouging
Datasheet
Description
Top Features Outstanding AWS E6010 and E7018 performance - using up to 7/32 in. (5.5 mm) diameter electrode that enables both whip and drag techniques. Touch Start TIG® - allows the welding arc to be established without high frequency starting. Air carbon arc cutting and gouging - with up to 3/16 in. (4.8 mm) diameter carbon electrode. Selectable Hot Start - turn it off for thin material or flip it on for thick, rusty or dirty material. Variable Arc Force - dial in the "soft" or "crisp" arc you want. Input Power 208/220/230/380/400/ 415/440/460/575/1/3/ 50/60 Processes Stick, TIG, Gouging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Invertec® V275-S Stick Welder (Tweco) - K2269-3 - Lincoln Electric Co. (The)
Cleveland, OH, USA
Invertec® V275-S Stick Welder (Tweco)
K2269-3
Invertec® V275-S Stick Welder (Tweco) K2269-3
Top Features Outstanding AWS E6010 and E7018 performance - using up to 7/32 in. (5.5 mm) diameter electrode that enables both whip and drag techniques. Touch Start TIG® - allows the welding arc to be established without high frequency starting. Air carbon arc cutting and gouging - with up to 3/16 in. (4.8 mm) diameter carbon electrode. Selectable Hot Start - turn it off for thin material or flip it on for thick, rusty or dirty material. Variable Arc Force - dial in the "soft" or "crisp" arc you want. Input Power 208/220/230/380/400/ 415/440/460/575/1/3/ 50/60 Processes Stick, TIG, Gouging

Top Features
Outstanding AWS E6010 and E7018 performance - using up to 7/32 in. (5.5 mm) diameter electrode that enables both whip and drag techniques.
Touch Start TIG® - allows the welding arc to be established without high frequency starting.
Air carbon arc cutting and gouging - with up to 3/16 in. (4.8 mm) diameter carbon electrode.
Selectable Hot Start - turn it off for thin material or flip it on for thick, rusty or dirty material.
Variable Arc Force - dial in the "soft" or "crisp" arc you want.
Input Power
208/220/230/380/400/415/440/460/575/1/3/50/60
Processes
Stick, TIG, Gouging

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K2269-3
Product Name Invertec® V275-S Stick Welder (Tweco)
Process Capability Welding; Stick (SMAW)
AC Input Voltage 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
Input Current 16 to 68 amps
Input Phase Single Phase Power; Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024557 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Mutiprocess Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Air Carbon Arc Cutting and Gouging (CAC-A); Cutting / Gouging Equipment; Welding; MIG (GMAW); Multi-process; Flux Cored Arc (FCAW); Stick (SMAW); TIG (GTAW)
Material Capability Mild Steel, Aluminum, Stainless Steel, Specialty Metals
View Details
Rework System - Summit 750 - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top and bottom convection heaters
View Details