Lincoln Electric Co. (The) Idealarc® DC-1000 Multi-Process Welder (CE) (Export Only) K1387-3

Description
Top Features 500 amp output connections - provide enhanced arc characteristics for low amperage submerged arc and MIG welding procedures. Single range control - for precise output control and easy operation. Terminal strip and output studs - for remote connections and cable. Low profile case - allows installation under a workbench and for stacking up to 2 machines to conserve floor space. Removable side panels - for easy access to internal parts. Input Power 220/380/440/3/50/60 Processes MIG, Flux-Cored, Submerged Arc, Gouging
Datasheet
Description
Top Features 500 amp output connections - provide enhanced arc characteristics for low amperage submerged arc and MIG welding procedures. Single range control - for precise output control and easy operation. Terminal strip and output studs - for remote connections and cable. Low profile case - allows installation under a workbench and for stacking up to 2 machines to conserve floor space. Removable side panels - for easy access to internal parts. Input Power 220/380/440/3/50/60 Processes MIG, Flux-Cored, Submerged Arc, Gouging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Idealarc® DC-1000 Multi-Process Welder (CE) (Export Only) - K1387-3 - Lincoln Electric Co. (The)
Cleveland, OH, USA
Idealarc® DC-1000 Multi-Process Welder (CE) (Export Only)
K1387-3
Idealarc® DC-1000 Multi-Process Welder (CE) (Export Only) K1387-3
Top Features 500 amp output connections - provide enhanced arc characteristics for low amperage submerged arc and MIG welding procedures. Single range control - for precise output control and easy operation. Terminal strip and output studs - for remote connections and cable. Low profile case - allows installation under a workbench and for stacking up to 2 machines to conserve floor space. Removable side panels - for easy access to internal parts. Input Power 220/380/440/3/50/60 Processes MIG, Flux-Cored, Submerged Arc, Gouging

Top Features
500 amp output connections - provide enhanced arc characteristics for low amperage submerged arc and MIG welding procedures.
Single range control - for precise output control and easy operation.
Terminal strip and output studs - for remote connections and cable.
Low profile case - allows installation under a workbench and for stacking up to 2 machines to conserve floor space.
Removable side panels - for easy access to internal parts.
Input Power
220/380/440/3/50/60
Processes
MIG, Flux-Cored, Submerged Arc, Gouging

Supplier's Site Datasheet

Technical Specifications

  Lincoln Electric Co. (The)
Product Category Welding, Brazing, and Soldering Equipment
Product Number K1387-3
Product Name Idealarc® DC-1000 Multi-Process Welder (CE) (Export Only)
Process Capability Welding; Multi-process
AC Input Voltage 208-230/240V_60Hz; International Power or Voltages - 50 Hz
Input Current 96.5 to 193 amps
Input Phase Three Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Submerged Arc Welding Machines -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Air Carbon Arc Cutting and Gouging (CAC-A), Electroslag (ESW); Cutting / Gouging Equipment; Welding; Multi-process
Material Capability Steel, Stainless Steel
View Details
Rework System - Summit Versa - VJ Technologies, Inc.
VJ Technologies, Inc.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories; Desoldering
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation; Top/bottom convection heaters, IR option
View Details