Top Features
Full range output voltage control for easy operation and precise control.
Standard analog ammeter and voltmeter.
Mode switch for selecting desired output characteristics.
115V, 15 amps, duplex auxiliary power receptacle makes it easy to power lights, grinders and other shop tools at your work station.
Flat-top case with a small footprint can be placed under a workbench or stacked up to 3 high on top of each other.
Input Power
230/460/575/3/60
Processes
Stick, TIG, MIG, Flux-Cored, Submerged Arc, Gouging
| Lincoln Electric Co. (The) | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | K1308-25 |
| Product Name | Idealarc® DC400 Multi-Process Welder |
| Process Capability | Welding; Multi-process |
| AC Input Voltage | 208-230/240V_60Hz; 460/480V_60Hz; 575/600V_60Hz |
| Input Current | 31 to 78 amps |
| Input Phase | Three Phase Power |